EN
  • EN
  • DE

DS1831S+

Part No DS1831S+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MULTIMON 5V/3.3V 16-SOIC / Processor Supervisor 4.63V/3.06V 2 Active Low/Open Drain 16-Pin SOIC N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series MicroMonitor
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 10 ms; 100 ms; 1,000 ms Minimum
Voltage - Threshold 3.3V, 5V, Adj, Adj
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 773143-DS1831S+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1831
Introduction Date May 11, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1831S+ CAD Model

Description

Maxim Integrated DS1831S+ Product Overview

The DS1831S+ is a high-precision, programmable microprocessor monitor designed by Maxim Integrated to ensure the reliable operation of microprocessor (µP) systems. This compact and efficient device is a crucial component for systems that require consistent monitoring and control of the microprocessor's power supply and temperature.

Key Features

  • Programmable Reset Thresholds: The DS1831S+ offers users the ability to program and adjust the reset threshold levels, ensuring that the µP is reset under the right conditions to prevent system errors or damage.
  • Automatic Power-On Reset: Upon power-up, the device ensures that the µP starts in a known state by providing an automatic power-on reset signal, enhancing system stability from the outset.
  • Watchdog Timer: The integrated watchdog timer serves as a fail-safe mechanism that resets the µP if it fails to strobe within a preset time period, indicating a potential system hang or malfunction.
  • High Accuracy: Precision temperature sensors and voltage reference circuits within the DS1831S+ guarantee accurate monitoring, essential for systems that operate under critical conditions.

Applications

The DS1831S+ is versatile and can be used in a variety of applications where system reliability and integrity are paramount. These include:

  • Embedded systems
  • Industrial control systems
  • Telecommunications equipment
  • Networking hardware

Package and Availability

The device comes in a 16-pin SO (small outline) package, denoted by the 'S+' in its product name, which is suitable for surface-mount technology (SMT). This makes it ideal for compact and densely populated printed circuit boards (PCBs) where space is at a premium.

Maxim Integrated's commitment to quality ensures that the DS1831S+ is manufactured to the highest standards, providing reliable and consistent performance for critical system monitoring tasks. For designers and engineers looking for a robust µP supervisory solution, the DS1831S+ represents an excellent choice.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8022 $50.4396
44+ $2.2992 $101.1648
68+ $2.2274 $151.4632
93+ $2.1555 $200.4615
120+ $2.0837 $250.0440
161+ $1.8681 $300.7641
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess