EN
  • EN
  • DE

DS1821

Part No DS1821
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description Temp Sensor Digital Serial (1-Wire) 3-Pin PR35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors - Analog and Digital Output
Manufacturer Maxim Integrated
Win Source Part Number 253746-DS1821
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DS1821
Introduction Date November 20, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1821 CAD Model

Description

Maxim Integrated DS1821 Programmable Thermostat in TO-92 Package

The Maxim Integrated DS1821 is a versatile and programmable thermostat that offers a compact and efficient solution for temperature control in a wide range of applications. Housed in a convenient TO-92 package, this device is designed to provide precise temperature regulation and monitoring, making it an ideal choice for system designers seeking reliability and accuracy.

This programmable thermostat features a user-selectable temperature set point range from -55°C to +125°C, allowing for customization according to specific system requirements. The DS1821 provides two thermostat outputs: an active-high overtemperature signal and an active-low undertemperature signal. These outputs can directly interface with a microcontroller or other control circuitry, enabling automated responses when temperature thresholds are crossed.

One of the key benefits of the DS1821 is its ease of use. It can be easily programmed through a 1-Wire interface, which minimizes the number of wires required for communication, thus simplifying the design and reducing the overall cost. The 1-Wire interface also allows for multiple DS1821 devices to be connected on the same bus, enabling the monitoring and control of several temperature zones within a system.

Additional features of the DS1821 include its nonvolatile (NV) temperature alarm triggers that are stored in on-chip EEPROM, ensuring that settings are preserved even when the power is removed. The device also offers a direct-to-digital temperature reading capability, which eliminates the need for external A/D converters and simplifies integration into digital systems.

With its small form factor, programmability, and robust feature set, the Maxim Integrated DS1821 Programmable Thermostat is a smart choice for applications such as personal computers, office electronics, telecommunications systems, and industrial controls, where accurate temperature control and monitoring are critical for performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess