EN
  • EN
  • DE

DS1803E-050

Part No DS1803E-050
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 50KOHM 256TAP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 14-TSSOP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name DS1803
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917363-DS1803E-050
Ultra Librarian 3D Model Ultra Librarian DS1803E-050 CAD Model

Description

Maxim Integrated DS1803E-050 Dual Digital Potentiometer

The DS1803E-050 from Maxim Integrated is a versatile, dual digital potentiometer designed to provide a digital solution to adjust and control resistance electronically. This compact and efficient component is a perfect choice for designers looking to integrate variable resistors into their circuits with the added benefits of digital control.

Featuring two potentiometers in one package, each potentiometer in the DS1803E-050 is composed of 256 resistive elements with a wiper output, which provides 256 tap points that can be accessed through an I²C-compatible digital interface. This allows for precise and repeatable adjustment of the resistance setting through software, making it ideal for applications that require frequent or remote adjustments.

The DS1803E-050 operates over a wide voltage range of 4.5V to 5.5V, making it suitable for use in a variety of systems. Its resistance values are available in 50kΩ, which can be adjusted from the full-scale value down to a fraction, providing a high degree of flexibility for designers to fine-tune their circuit's performance.

One of the key advantages of the DS1803E-050 is its non-volatile memory (EEPROM), which allows the device to retain the last resistance setting upon power-up. This feature ensures that the system retains its configuration settings even after being powered down, offering convenience and reliability for applications that cannot tolerate unexpected resets.

The DS1803E-050 is commonly used in applications such as volume control, LCD screen adjustment, programmable filters, and feedback systems. Its robust design and digital interface make it a suitable choice for automotive, industrial, and consumer electronics where precision and control are paramount.

For ease of integration, the DS1803E-050 is offered in a 14-pin TSSOP package. Its compact size and surface-mount form factor enable it to fit into space-constrained applications while ensuring a minimal footprint on the PCB.

In summary, the Maxim Integrated DS1803E-050 dual digital potentiometer is a highly adaptable component that combines the functionality of two variable resistors with the convenience of digital control, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess