EN
  • EN
  • DE

DS1743WP-150

Part No DS1743WP-150
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 34PCM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Clock/Calendar
Features Leap Year, NVSRAM, Y2K
Memory Size 8KB
Date Format YY-MM-DD-dd
Interface Parallel
Voltage - Supply 2.97V ~ 3.63V
Voltage - Supply, Battery 3V
Current - Timekeeping (Max) 2mA @ 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 34-PowerCap™ Module
Supplier Device Package 34-PowerCap Module
Base Product Number DS1743
Standard Package 40 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586254-DS1743WP-150
Ultra Librarian 3D Model Ultra Librarian DS1743WP-150 CAD Model

Description

Product Overview: DS1743WP-150 from Maxim Integrated

The DS1743WP-150 is a high-quality, nonvolatile memory module designed and manufactured by Maxim Integrated. This robust product is an ideal solution for systems that require reliable data retention upon power loss, without the need for an external battery. The DS1743WP-150 integrates a full-function real-time clock (RTC), SRAM, power-fail control circuit, and lithium energy source into a compact 34-pin PowerCap Module (PCM).

Key Features

  • Nonvolatile Timekeeping: The DS1743WP-150 features an RTC that maintains seconds, minutes, hours, day, date, month, and year information, with automatic leap year compensation valid up to 2100.
  • Integrated Power Source: It includes a self-contained energy source that ensures data retention and clock functionality for over 10 years in the absence of external power.
  • High-Speed SRAM: With 64KB of static RAM, it provides ample storage for critical data that must be preserved during power loss.
  • Power-Fail Control: The module automatically switches to its internal lithium battery when a power-fail event is detected, ensuring data integrity and clock operation.
  • Industrial Temperature Range: The device operates effectively over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Surface-Mountable: The PowerCap Module allows for direct surface mounting to a printed circuit board, facilitating a secure and reliable connection for industrial applications.

Applications

The DS1743WP-150 is specifically designed for applications where durable and persistent storage is critical. It's widely used in:

  • Utility meters
  • Industrial timekeeping
  • Telecommunication systems
  • Embedded systems
  • Network routers, hubs, switches, and bridges

Why Choose DS1743WP-150?

Maxim Integrated's commitment to quality and reliability is embodied in the DS1743WP-150. This module is the perfect choice for designers who need a secure and maintenance-free way to preserve data and maintain accurate time, regardless of the external power supply's state. With its integrated features and ease of use, the DS1743WP-150 offers a compact, energy-efficient solution for a wide range of demanding applications.

You May Also Be Interested in

NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Lowest to $3.0001
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess