Maxim Integrated DS1720S+TR Digital Thermometer and Thermostat
The DS1720S+TR from Maxim Integrated is a versatile and high-precision digital thermometer and thermostat designed to meet the demanding requirements of temperature monitoring and control applications. This compact and efficient device offers a wide range of features that make it an ideal choice for a variety of systems, including personal computers, office electronics, industrial controls, and consumer products.
Key Features:
- Temperature Measurement: The DS1720S+TR can measure temperatures ranging from -55°C to +125°C, providing the flexibility needed for diverse environments.
- Accuracy: It delivers a high degree of accuracy with a resolution of 0.5°C, ensuring precise temperature readings.
- Digital Interface: The device communicates via a digital serial interface, which simplifies integration into existing systems.
- Programmable Alarms: Programmable overtemperature and undertemperature alarms are available, enabling the system to take action when temperatures exceed predefined thresholds.
- Supply Voltage: It operates on a supply voltage range of 3.0V to 5.5V, making it compatible with both 3.3V and 5V systems.
- Low Power Consumption: The DS1720S+TR is designed for low power consumption, which is critical for battery-powered and energy-efficient applications.
- Small Footprint: Offered in a small SO (Small Outline) package, the device is suitable for space-constrained applications.
- Tape and Reel Packaging: The "+TR" suffix indicates that the product is provided in tape and reel packaging, which is optimized for automated assembly processes.
Applications:
The DS1720S+TR is well-suited for a wide range of applications, including:
- System thermal management in personal computers and servers
- Environmental control systems
- Industrial equipment monitoring
- Consumer electronics temperature regulation
- Battery management systems
With its robust feature set and Maxim Integrated's reputation for quality, the DS1720S+TR digital thermometer and thermostat is a reliable and efficient solution for temperature measurement and control in your next project.