EN
  • EN
  • DE

DS1705EUA+T&R

Part No DS1705EUA+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MICROMONITOR 5V 5% 8-USOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 130 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 1034511-DS1705EUA+T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1705EUA+T&R CAD Model

Description

The DS1705EUA+T&R from Maxim Integrated is a highly reliable, full-featured micro-monitor chip designed to provide system security and protection for microprocessor-based systems. This advanced component is a crucial element for systems where data integrity and system reliability are of paramount importance. Its primary function is to monitor the system for correct operation and to initiate a proper shutdown sequence in the event of power failure or software malfunction.

Key Features

  • Voltage Monitoring: The DS1705EUA+T&R includes a precision monitoring circuit that constantly supervises the system power supply voltage. It ensures that the system operates within the specified voltage range, providing an early warning to the system in case of power failure, which allows for proper shutdown procedures to be executed to prevent data loss.
  • Programmable Watchdog Timer: The integrated watchdog timer serves as an important tool to detect and recover from system malfunctions. It can be programmed by the user to suit various timeout periods, ensuring that the system remains responsive and operational.
  • Manual Reset Input: A manual reset input allows for an external signal to reset the system, providing an additional level of control for system maintenance or emergency recovery.
  • High Integration: This micro-monitor chip integrates several functions into a single package, minimizing the need for additional components and simplifying system design.
  • Temperature Range: The device is designed to operate over an extended temperature range, making it suitable for use in a wide variety of environments and applications.

Applications

The DS1705EUA+T&R is ideal for use in systems where uninterrupted operation is critical, such as in:

  • Industrial control systems
  • Embedded systems
  • Telecommunications equipment
  • Portable/battery-powered devices

Package and Availability

The micro-monitor chip is available in a compact 8-pin µSOP package, making it suitable for space-constrained applications. The DS1705EUA+T&R is supplied in tape and reel format (T&R), facilitating efficient handling and placement during mass production. Maxim Integrated's commitment to quality ensures that each chip meets the highest standards of performance and reliability.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess