EN
  • EN
  • DE

SAA7709H/N104,518

Part No SAA7709H/N104,518
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CAR RADIO 80QFP / High Performance Processor IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Type Car Signal Processor
Interface I2C, I2S, LSB, SPDIF
Voltage - I/O 3.30V
Voltage - Core 3.30V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 80-BQFP
Manufacturer Package 80-PQFP (14x20)
Win Source Part Number 793822-SAA7709H/N104,518
Popularity Medium
Supply and Demand Status Limited
Family Name SAA7709H
Introduction Date January 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SAA7709H/N104,518 CAD Model

Description

Product Overview: SAA7709H/N104,518

The SAA7709H/N104,518 is a state-of-the-art audio processing integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is specifically engineered to meet the advanced requirements of the modern automotive audio systems, providing superior sound quality and a wide array of features to enhance the in-car entertainment experience.

Key Features:

  • High-Quality Audio Processing: With its advanced signal processing capabilities, the SAA7709H/N104,518 ensures crystal-clear audio output, minimizing noise and distortion.
  • Multi-Standard Support: This IC is compatible with various audio standards, making it a versatile choice for different car audio systems worldwide.
  • Integrated DSP: The on-chip Digital Signal Processor (DSP) allows for complex audio algorithms to run efficiently, providing features such as equalization, bass enhancement, and virtual surround sound.
  • Radio Data System (RDS) Decoder: It includes an RDS decoder, which enables FM radio receivers to display additional information like station names and song titles.
  • Flexibility: The SAA7709H/N104,518 is designed to be flexible and can be easily integrated into a variety of automotive audio system designs.

Applications:

The SAA7709H/N104,518 is primarily suited for automotive audio applications. It is an ideal choice for car manufacturers and aftermarket audio system designers who are looking to incorporate high-quality audio processing with advanced features into their products.

Technical Specifications:

  • Manufacturer: NXP Semiconductors
  • Part Number: SAA7709H/N104,518
  • Package Type: Surface-Mount Device (SMD)
  • Supply Voltage: Typical operating range
  • Operating Temperature: Specified range for automotive applications

In summary, the SAA7709H/N104,518 from NXP Semiconductors is a robust audio processing solution that offers a perfect blend of performance, quality, and features for automotive audio systems. Its integration of a DSP, RDS decoder, and support for multiple audio standards makes it a powerful component for enhancing the in-car entertainment experience.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess