EN
  • EN
  • DE

DS1679B

Part No DS1679B
Manufacturer Maxim Integrated
Catalog Logic - Gates and Inverters
Description Maxim Integrated DS1679B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1056066-DS1679B
Categories Logic - Gates and Inverters
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1679B CAD Model

Description

Maxim Integrated DS1679B System Supervisory Circuit

The DS1679B from Maxim Integrated is a versatile system supervisory circuit designed to monitor and maintain the integrity of power supply and data activity within digital systems. This integrated device offers a comprehensive suite of features aimed at enhancing system reliability and preventing data corruption due to power failures or unexpected system behavior.

Key Features:

  • Power Monitoring: The DS1679B includes precise power-fail circuitry that monitors the system voltage levels. This feature ensures that if the power supply falls below a certain threshold, the system can execute appropriate measures to safeguard data and prepare for a power-down scenario.
  • Watchdog Timer: A built-in watchdog timer helps detect and recover from software lockup conditions. If the system becomes unresponsive, the watchdog timer can reset the system automatically, thus maintaining system functionality and reducing downtime.
  • Nonvolatile Timekeeping: The device incorporates a full-featured real-time clock/calendar with an integrated crystal oscillator. This ensures accurate timekeeping, which is essential for time-stamped transactions, logging events, and managing scheduled tasks within the system.
  • Memory: The DS1679B offers integrated NV SRAM, backed up by an onboard lithium battery. This nonvolatile memory is crucial for preserving critical data during power loss, ensuring that no important information is lost.
  • Low Power Consumption: Designed for efficiency, the DS1679B operates with minimal power consumption, making it ideal for battery-operated and power-sensitive applications.

Applications:

The DS1679B is suitable for a wide range of applications where system integrity and data retention are of utmost importance. It is commonly used in:

  • Embedded systems
  • Industrial control systems
  • Network servers
  • Telecommunications equipment
  • Portable electronics

With its robust feature set and reliable performance, the Maxim Integrated DS1679B system supervisory circuit is an excellent choice for designers seeking to enhance system stability and protect against data loss due to power issues or system anomalies.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess