The ST72P311T6 is a versatile and powerful microcontroller from the renowned semiconductor manufacturer STMicroelectronics. This integrated circuit is part of the ST7 family, designed for a broad range of applications requiring robust performance and reliability.
Key Features
- Core: The ST72P311T6 is built around an 8-bit CPU core, offering a perfect balance between processing power and energy efficiency, making it ideal for cost-sensitive and power-conscious applications.
- Memory: It comes equipped with 6KB of Flash program memory, ensuring ample space for complex firmware and applications. The Flash memory is In-System Programmable (ISP), which allows for easy firmware updates and debugging.
- RAM: With 384 bytes of RAM, this microcontroller can handle multitasking and data-intensive operations without compromising performance.
- I/O Ports: The device includes 28/32 programmable I/O lines, providing flexibility for interfacing with a wide range of peripherals and sensors.
- Timers: Multiple integrated timers, including a main clock timer and a watchdog timer, ensure precise event timing and system reliability.
- Communication Interfaces: It supports various communication protocols such as SPI, UART, and I²C, enabling easy connectivity and data exchange with other devices in a system.
- Operating Voltage: The ST72P311T6 operates within a range of 3.8V to 5.5V, catering to standard power supply levels and ensuring compatibility with a variety of external components.
- Temperature Range: This microcontroller is designed to operate over an industrial temperature range, making it suitable for harsh environments.
Applications
The robust feature set of the ST72P311T6 makes it an excellent choice for a multitude of applications, including but not limited to:
- Automotive control systems
- Industrial automation
- Home appliances
- Consumer electronics
- Embedded systems
With its combination of performance, flexibility, and reliability, the ST72P311T6 microcontroller from STMicroelectronics is a prime choice for engineers and developers looking for a cost-effective yet powerful solution for their embedded projects.