Maxim Integrated DS1672S-2+ Low-Voltage Serial Timekeeping Chip
The Maxim Integrated DS1672S-2+ is a high-precision, low-voltage serial timekeeping chip that provides a full binary-coded decimal (BCD) clock/calendar with 56 bytes of NV SRAM. This device is designed to maintain accurate timekeeping when coupled with an external 32.768 kHz crystal. The DS1672S-2+ operates in a wide voltage range of 2.5V to 5.5V, making it suitable for a variety of low-power applications.
The timekeeping function includes seconds, minutes, hours, day, date, month, and year information with leap-year compensation up to the year 2100. A built-in oscillator compensation circuit ensures high accuracy over temperature and with voltage variations.
Communication with the DS1672S-2+ is established via a simple serial interface compatible with most microcontrollers. This interface minimizes the number of pins required for timekeeping functions and allows the device to be used in systems with limited available I/O. The DS1672S-2+ uses an I²C serial interface for communication, providing straightforward integration into existing designs.
The non-volatile SRAM in the DS1672S-2+ is ideal for storing data that must be preserved during periods when the main power supply is off. The data is protected by an automatic power-fail chip deselect and write protection circuitry, ensuring data integrity during power transitions.
The compact surface-mount package of the DS1672S-2+ allows for efficient use of board space, making it an excellent choice for space-constrained applications. The chip's low power consumption and wide operating temperature range (-40°C to +85°C) make it an ideal solution for portable, battery-operated devices such as handhelds, medical equipment, and other consumer electronics.
In summary, the Maxim Integrated DS1672S-2+ is a versatile, reliable, and easy-to-use timekeeping chip that provides accurate time and date information along with non-volatile storage capabilities, all in a small package suited for a wide range of applications.
- Voltage Range: 2.5V to 5.5V
- Serial Interface: I²C-compatible
- Memory: 56 bytes of NV SRAM
- Package: Surface-mount
- Operating Temperature Range: -40°C to +85°C