EN
  • EN
  • DE

DS1511W

Part No DS1511W
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 28-EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Real Time Clock (RTC) IC Clock/Calendar 256B Parallel 28-DIP Module (0.600", 15.24mm)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 28-DIP Module (0.600", 15.24mm)
Case / Package 28-EDIP
Family Name DS1511
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 12
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869420-DS1511W
Ultra Librarian 3D Model Ultra Librarian DS1511W CAD Model

Description

The DS1511W is a high-performance, low-power real-time clock (RTC) with a full binary-coded decimal (BCD) clock/calendar and 128 bytes of static RAM. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this RTC is designed to provide a precise time and date reference for embedded systems, with the added benefit of battery backup to maintain timekeeping in the event of a power failure.

Key Features

  • Fully Integrated RTC: The DS1511W incorporates a complete RTC, which includes hours, minutes, seconds, day, date, month, and year information. The accuracy of the clock is maintained within ±1 minute/month at 25°C.
  • Automatic Backup: With an integrated lithium energy source and automatic power-fail detect and switch circuitry, the DS1511W ensures that timekeeping continues uninterrupted during power outages.
  • Memory Storage: The device includes 128 bytes of user-accessible battery-backed nonvolatile (NV) RAM, allowing for storage of critical data that must be preserved during power loss.
  • Y2K Compliance: The DS1511W is fully compliant with Y2K and leap year corrections, ensuring reliable date information.
  • Watchdog Timer: An onboard watchdog timer can be configured to reset an unresponsive system, enhancing reliability and system integrity.
  • Programmable Alarm: The DS1511W features a programmable alarm that can be set to a specific time and date, providing a useful interrupt for time-sensitive tasks.
  • Simple Integration: Designed for easy integration into a variety of systems, the DS1511W is available in a 28-pin EDIP or 24-pin SO package compatible with surface-mount technology.

Applications

The DS1511W is ideal for a wide range of applications where accurate timekeeping is paramount. This includes:

  • Embedded systems
  • Industrial controllers
  • Point-of-sale (POS) systems
  • Network servers
  • Telecommunications equipment
  • Medical devices

In summary, the DS1511W from Maxim Integrated is a versatile and reliable RTC solution, providing not only the basic features of time and date but also additional functionalities such as NV RAM storage, watchdog timer, and programmable alarm, making it an invaluable component in any time-critical application.

You May Also Be Interested in

NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess