EN
  • EN
  • DE

DS1669-50+

Part No DS1669-50+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC RHEOSTAT DALLASTAT 50K 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 50k
Supply Voltage - Operating ±4.5 V to 8 V
Tolerance ±20%
Temperature Coefficient (Typ) 750 ppm/°C
Resistance - Wiper (Ohms) (Typ) 400
Temperature Range - Operating -40°C to 85°C
Case / Package 8-PDIP
Win Source Part Number 037693-DS1669-50+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1669-50+ CAD Model

Description

Maxim Integrated DS1669-50+ Digital Potentiometer

The DS1669-50+ is a versatile digital potentiometer designed by Maxim Integrated, a renowned leader in the semiconductor industry. This innovative component offers a unique solution for adjusting and controlling resistance values in a wide range of electronic applications. The DS1669-50+ is part of a series of digitally-controlled potentiometers that emulate the mechanical movement of a potentiometer by using digital signals to adjust the resistance between the terminals.

The DS1669-50+ operates at a supply voltage ranging from 4.5V to 5.5V, making it suitable for 5V systems. It offers a resistance range of 50 kilohms, providing ample flexibility for various adjustable settings. With its DIP-8 package, the device is easy to integrate into existing circuit designs and is also suitable for prototyping and small-scale production.

One of the key features of the DS1669-50+ is its non-volatile memory (EEPROM), which allows the device to retain the last resistance setting even after power is removed. This feature is particularly useful in applications where the potentiometer setting must be maintained between power cycles. The digital nature of the DS1669-50+ ensures precise and repeatable adjustments, eliminating the variability and wear issues associated with mechanical potentiometers.

Controlled via a simple up/down interface, the DS1669-50+ can be easily adjusted using microcontrollers or other digital signals. This makes it an ideal choice for automated or remote control applications. The device also features an integrated wiper counter, which ensures consistent and accurate resistance settings across the entire range.

Common applications for the DS1669-50+ include volume control in audio systems, LCD screen brightness adjustment, calibration and tuning of circuits, and as a replaceable part for mechanical potentiometers in any electronic design. Its robust design and reliability make it a preferred choice for engineers and designers looking to add digitally controlled resistance to their electronic projects.

The DS1669-50+ is a testament to Maxim Integrated's commitment to providing high-quality, innovative solutions for the electronics industry. Its ease of use, digital precision, and non-volatile memory make it a valuable component for a multitude of adjustable control applications.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess