DS1621S+T&R Digital Thermometer and Thermostat
The DS1621S+T&R from Maxim Integrated is a high-precision digital thermometer and thermostat that provides temperature readings indicating the device's temperature in Celsius. Designed for a wide range of applications, this device is suitable for environmental control, systems monitoring, and thermal protection projects.
Key Features
- Accuracy: Offers ±0.5°C accuracy over a range of -10°C to +85°C.
- Temperature Range: Capable of measuring temperatures from -55°C to +125°C.
- Digital Interface: Communicates via a simple 2-wire serial interface which is compatible with I²C.
- Programmable Resolution: User-selectable resolution from 9 bits to 12 bits.
- Thermostat Function: Features a standalone thermostat function with programmable setpoints.
- Supply Voltage: Operates from a 3.0V to 5.5V power supply, making it versatile for various applications.
- Packaging: Comes in a surface-mount SO package, ideal for automated assembly processes.
Applications
The DS1621S+T&R is widely used in applications that require precise temperature monitoring and control. It is commonly found in:
- Personal Computers and Servers
- Office Electronics
- Battery Management Systems
- Environmental Monitoring Systems
- Industrial Control Systems
Product Advantages
This product offers several advantages for designers and engineers:
- Its high level of integration reduces the need for additional components, simplifying design and reducing system costs.
- The small footprint of the SO package allows for efficient use of board space in space-constrained applications.
- Its wide power supply range and low power consumption make it suitable for portable and battery-powered devices.
- The digital output eliminates the need for analog-to-digital converters and reduces the potential for signal degradation over long distances.
With its robust feature set and ease of use, the DS1621S+T&R from Maxim Integrated stands as a reliable choice for temperature sensing and control in a variety of electronic systems.