EN
  • EN
  • DE

DS1554WP-120IND

Part No DS1554WP-120IND
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC RAM Y2K 3.3V 120NS 34-PCM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Watchdog Timer, Y2K
Memory Size 32KB
Date Format YY-MM-DD-dd
Interface Parallel
Supply Voltage (V) 2.97V ~ 3.63V
Supply Voltage , Battery 3V
Current - Timekeeping (Maximum) 4mA at 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 34-PowerCap Module
Supplier Device Package 34-PowerCap Module
Family Part Number DS1554
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 730620-DS1554WP-120IND
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1554WP-120IND CAD Model

Description

The DS1554WP-120IND is a highly integrated memory solution from Maxim Integrated that combines nonvolatile RAM storage with the convenience of a real-time clock (RTC) in a single package. This robust product is designed to retain data and keep time accurately even when the primary power source is removed, making it an ideal choice for a wide range of industrial and mission-critical applications.

Key Features

  • Memory Capacity: The device boasts a memory capacity of 512k, providing ample space for data storage that persists across power cycles without the need for a battery backup for the memory itself.
  • Integrated RTC: The inclusion of a real-time clock ensures accurate timekeeping which can be vital for timestamping data or managing time-sensitive operations within a system.
  • Industrial Temperature Range: With an operating temperature range of -40°C to +85°C, the DS1554WP-120IND is suitable for use in harsh environments, ensuring reliable performance under extreme conditions.
  • Watchdog Timer: The built-in watchdog timer provides an additional layer of system reliability by resetting the system in case of software anomalies or malfunctions.
  • Power-Fail Protection: The device includes automatic power-fail detection and switch-over to a backup energy source, safeguarding data integrity during unexpected power interruptions.
  • Package Type: The DS1554WP-120IND is available in a 34-pin PowerCap Module (PCM) package, which provides a compact footprint while allowing for easy integration into various system designs.

Applications

The DS1554WP-120IND is suitable for a broad range of applications where data integrity and accurate timekeeping are paramount. These include:

  • Industrial control systems
  • Telecommunication infrastructure
  • Embedded systems
  • Network routers and switches
  • POS terminals
  • Medical devices

Maxim Integrated's DS1554WP-120IND provides a reliable and durable nonvolatile memory solution that meets the demands of industries requiring long-term data retention and precise time management, ensuring system integrity and performance continuity.

You May Also Be Interested in

NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7603
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess