EN
  • EN
  • DE

DS1501WEN+

Part No DS1501WEN+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 28-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Square Wave Output, Watchdog Timer, Y2K
Memory Size 256B
Date Format YY-MM-DD-dd
Interface Parallel
Supply Voltage (V) 3V ~ 3.6V
Supply Voltage , Battery 2.5V ~ 3.7V
Current - Timekeeping (Maximum) 4mA at 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-TSSOP (0.465", 11.80mm Width)
Supplier Device Package 28-TSOP
Family Part Number DS1501
Manufacturer Pack Quantity 234
MSL Level 3 (168 Hours)
Win Source Part Number 759626-DS1501WEN+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1501WEN+ CAD Model

Description

Maxim Integrated DS1501WEN+: High-Precision RTC with Y2K Compliance

Introducing the DS1501WEN+, a cutting-edge real-time clock (RTC) module from the renowned semiconductor manufacturer Maxim Integrated. This robust, full-function, binary-coded decimal (BCD) clock/calendar is specifically designed with Y2K compliance in mind, ensuring seamless operation through the year 2100 and beyond. It is an ideal solution for time-sensitive applications across various industries, including telecommunications, networking, and embedded systems.

The DS1501WEN+ comes equipped with a precision temperature-compensated crystal oscillator (TCXO) and maintains accurate timekeeping with minimal drift. This makes it perfect for applications where time accuracy is paramount. The device features a programmable alarm and interrupt functions, which can be set to trigger on specific dates, days, or times, providing developers with flexible scheduling capabilities.

With an integrated lithium energy source, the DS1501WEN+ maintains timekeeping and device configuration in the absence of external power, ensuring data integrity during power failures. This feature is particularly critical for systems that require a reliable time base regardless of their operational state.

One of the key attributes of the DS1501WEN+ is its Y2K compliance. The RTC handles leap years and the turn of the century with ease, making it a future-proof choice for long-term deployments. The device also offers a programmable square-wave output and a digital trimming feature, allowing for fine-tuning of the oscillator frequency to compensate for crystal aging.

The DS1501WEN+ is housed in a 28-pin Encapsulated Plastic Package (EDIP), ensuring robustness and ease of integration into existing designs. The module is also fully compatible with the Dallas Semiconductor DS1202 serial real-time clock, allowing for straightforward upgrades and replacements.

In summary, the Maxim Integrated DS1501WEN+ offers high precision, reliability, and Y2K readiness, making it an excellent choice for designers and engineers looking to incorporate a dependable timekeeping solution into their products. With its advanced features and long-term support, the DS1501WEN+ stands out as a premium RTC solution in the market.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess