EN
  • EN
  • DE

DS1386-32K

Part No DS1386-32K
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821947-DS1386-32K
Ultra Librarian 3D Model Ultra Librarian DS1386-32K CAD Model

Description

Maxim Integrated DS1386-32K Watchdog Timekeeper RAM

The DS1386-32K from Maxim Integrated is a highly integrated Watchdog Timekeeper RAM that offers a full binary-coded decimal (BCD) clock/calendar, 32KB of static RAM, a programmable watchdog timer, a microprocessor monitor, and a power-fail control circuit in a single package. This robust component is designed to provide a reliable, long-term solution for a wide range of applications that require real-time clock and calendar functions along with additional memory storage.

The real-time clock/calendar in the DS1386-32K provides seconds, minutes, hours, day, date, month, and year information, with the added capability of automatic leap year correction up to the year 2100. It has a built-in oscillator that is designed to be connected to an external 32.768 kHz crystal, ensuring high accuracy time-keeping.

The static RAM of 32KB is battery-backed, which means it retains data even when the main power supply is lost. This feature is crucial for applications where data integrity and retention are of utmost importance, such as in embedded systems, industrial controllers, and utility meters.

The programmable watchdog timer serves as an excellent tool for system reliability. It can be set to reset a hung-up microprocessor within a predefined time frame, thus ensuring the system continues to operate correctly. The microprocessor monitor includes an automatic battery-backup switch and a write-protect feature for the memory, adding an extra layer of data protection.

Finally, the DS1386-32K incorporates a power-fail control circuit that provides early warning signals for impending power failure, allowing the system to execute proper shutdown procedures, thereby preventing data loss and ensuring system integrity.

With its comprehensive feature set, the DS1386-32K is an ideal choice for applications in networking, telecommunications, embedded systems, and any other systems that require a dependable real-time clock/calendar, additional memory, and system monitoring capabilities. Maxim Integrated's commitment to quality ensures that this product delivers both performance and reliability to meet the demands of today’s sophisticated electronic systems.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess