EN
  • EN
  • DE

DS1339C-2

Part No DS1339C-2
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description DS1339 I2C SERIAL RTC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, Trickle-Charger
Date Format YY-MM-DD
Interface I2C
Voltage - Supply 1.8V ~ 5.5V
Voltage - Supply, Battery 1.3V ~ 3.7V
Current - Timekeeping (Max) 100µA @ 2.2V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917329-DS1339C-2
Ultra Librarian 3D Model Ultra Librarian DS1339C-2 CAD Model

Description

Maxim Integrated DS1339C-2 Real-Time Clock

The DS1339C-2 is a low-power, full binary-coded decimal (BCD) clock/calendar with a 56-byte NV SRAM from Maxim Integrated. Designed to address the needs of complex embedded systems, this integrated circuit provides a comprehensive timekeeping solution that is both accurate and reliable. The device includes an I2C interface for seamless integration with microcontrollers and other digital systems.

Key features of the DS1339C-2 include:

  • Real-Time Clock/Calendar: Tracks time with hours, minutes, and seconds, along with day, date, month, and year information. The clock/calendar is fully BCD-coded and maintains accurate timekeeping with leap-year compensation valid up to the year 2100.
  • Automatic Power-Fail Detect: A built-in circuit detects power failures and automatically switches to the backup energy source, ensuring uninterrupted timekeeping and data retention.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-powered applications where energy efficiency is paramount.
  • 56-Byte NV SRAM: Offers non-volatile storage for critical data, which is preserved across power cycles and does not require a battery to maintain its contents.
  • I2C Serial Interface: Provides a simple two-wire serial interface for communication with microcontrollers, allowing for easy integration into existing designs.
  • Trickle-Charge Capability: Supports a trickle-charge feature that can maintain the charge of a backup battery or supercapacitor, ensuring the RTC remains powered during extended power outages.

Applications for the DS1339C-2 are diverse and include:

  • Embedded Systems
  • Industrial Control Systems
  • Point-of-Sale (POS) Terminals
  • Portable Medical Devices
  • Utility Meters

The DS1339C-2 is available in a compact, surface-mount package and operates over the industrial temperature range. Its combination of features, power efficiency, and reliable timekeeping makes it an excellent choice for designers looking for a robust real-time clock/calendar component.

You May Also Be Interested in

Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess