EN
  • EN
  • DE

DS1305E

Part No DS1305E
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR SPI 20-TSSOP / Serial Alarm Real Time Clock RTC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Trickle-Charger
Memory Size 96B
Date Format YY-MM-DD-dd
Interface SPI
Supply Voltage (V) 2V ~ 5.5V
Voltage - Supply, Battery 2V ~ 5.5V
Current - Timekeeping (Maximum) 25.3μA ~ 81μA at 2V ~ 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Part Number Series DS1305
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807765-DS1305E
Ultra Librarian 3D Model Ultra Librarian DS1305E CAD Model

Description

Maxim Integrated DS1305E Serial Alarm Real-Time Clock (RTC)

The Maxim Integrated DS1305E Serial Alarm Real-Time Clock is a versatile and feature-rich timekeeping solution designed for a broad range of applications requiring accurate time tracking and sophisticated alarm functionality. This integrated circuit (IC) is engineered to maintain precise time information in a variety of formats including seconds, minutes, hours, day, date, month, and year, with the added convenience of automatic leap year compensation up to the year 2100.

One of the standout features of the DS1305E is its dual programmable time-of-day alarms, which can be set to trigger on a specific combination of seconds, minutes, hours, and day. This functionality makes it an ideal choice for applications such as wake-up calls, reminders, or any system that requires scheduled events. Additionally, the device offers a programmable square-wave output, which can be utilized for various purposes, including driving a synchronous serial interface.

The DS1305E operates on a wide voltage range from 2.0V to 5.5V, making it suitable for both portable and fixed power applications. Its serial interface is SPI-compatible and supports full duplex operation, allowing for easy integration with microcontrollers and other digital systems.

For data retention during power loss, the DS1305E includes a trickle-charge input to connect to an external capacitor or a backup battery. This ensures that timekeeping continues uninterrupted, even when the main power supply is unavailable.

Encased in a 20-pin (300-mil) SO package, the DS1305E is designed to conserve space on printed circuit boards, making it a great choice for space-constrained applications. Whether it's for data logging, industrial control systems, consumer electronics, or any other application that requires reliable time tracking and alarm capabilities, the Maxim Integrated DS1305E Serial Alarm Real-Time Clock is an excellent choice that combines performance with versatility.

For developers and engineers, Maxim Integrated provides detailed datasheets, application notes, and design support to ensure a smooth integration process for the DS1305E into any project.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4392 $50.3720
75+ $1.3464 $100.9800
120+ $1.3000 $156.0000
170+ $1.2071 $205.2070
220+ $1.1607 $255.3540
270+ $1.1143 $300.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,258 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess