Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Clock/Calendar
Features Leap Year, NVSRAM, Trickle-Charger
Memory Size 31B
Date Format YY-MM-DD-dd
Interface 3-Wire Serial
Supply Voltage (V) 2V ~ 5.5V
Voltage - Supply, Battery 2V ~ 5.5V
Current - Timekeeping (Maximum) 0.3μA ~ 1μA at 2V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SO
Part Number Series DS1302
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802164-DS1302SN
Ultra Librarian 3D Model Ultra Librarian DS1302SN CAD Model

Description

Maxim Integrated DS1302SN Real-Time Clock (RTC) IC

The DS1302SN from Maxim Integrated is a versatile Real-Time Clock (RTC) IC that offers a comprehensive timekeeping solution for a wide range of applications. This compact, serial interface RTC integrates a quartz crystal oscillator and a battery input, ensuring long-term, accurate timekeeping even during power loss. The DS1302SN is designed for systems that require a reliable time base for various functions such as data logging, clock display, or time-stamping events.

Featuring a simple, serial three-wire interface, the DS1302SN allows for seamless integration with microcontrollers, making it a popular choice for embedded systems. The device supports bidirectional communication for reading and writing of the clock or RAM data. The clock/calendar functionality provides seconds, minutes, hours, day, date, month, and year information, with automatic leap year compensation valid up to 2100.

The DS1302SN is equipped with a trickle-charge capability that enables the attachment of a rechargeable battery or a supercapacitor, ensuring the RTC continues to operate during a power failure. This feature is critical for maintaining accurate time and date information in applications such as data loggers, alarm systems, and personal electronics.

The device is housed in a space-saving 8-pin SO (Small Outline) package, which is ideal for space-constrained applications. Its operating temperature range from 0°C to +70°C allows it to function reliably in various environments. The DS1302SN also boasts low power consumption, making it suitable for battery-operated devices.

With its robust feature set and ease of use, the Maxim Integrated DS1302SN RTC is an excellent choice for designers seeking a reliable and efficient timekeeping component. Whether employed in industrial control systems, consumer electronics, or IoT devices, the DS1302SN delivers precision and stability to maintain accurate time and date information.

For more information on integrating the DS1302SN into your next project, visit Maxim Integrated's official website or contact their support team for technical assistance.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 34-LPM / Real Time Clock (RTC) IC Clock/Calendar 8KB Parallel 34-LPM
Need more? Email Us
ECAD model for DS1643AL-120
Maxim Integrated
Real Time Clock LOW CUR 1.8V I2C RTC
Lowest to $5.4821
ECAD model for DS1308U-18+T
Maxim Integrated
IC RTC PHANTOM PAR 16-DIP
Need more? Email Us
ECAD model for DS1315N-33+
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.2866
ECAD model for MCP79512T-I/MN
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
ECAD model for DS1374U-3+
255
Adafruit Industries LLC
Adafruit ChronoDot - Ultra-precise Real Time Clock - v2.1
Need more? Email Us
ECAD model for 255
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Need more? Email Us
ECAD model for RV-8803-C7-32.768KHZ-3PPM-TA-QC
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $16.2986
ECAD model for DS1343E-33+
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8-MSOP / Real Time Clock (RTC) IC Clock/Calendar 2B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Need more? Email Us
ECAD model for ISL1208IU8Z-T7A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0455 $52.2750
105+ $0.9793 $102.8265
160+ $0.9462 $151.3920
230+ $0.8800 $202.4000
300+ $0.8470 $254.1000
370+ $0.8139 $301.1430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention