EN
  • EN
  • DE

DS1267S-010

Part No DS1267S-010
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10K 2CH 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 10k
Memory Type Volatile
Supply Voltage - Operating 5V
Features Cascade Pin
Tolerance ±20%
Temperature Coefficient (Typ) 750 ppm/°C
Resistance - Wiper (Ohms) (Typ) 400
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 136496-DS1267S-010
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1267S-010 CAD Model

Description

Maxim Integrated DS1267S-010 Digital Potentiometer

The DS1267S-010 from Maxim Integrated is a versatile digital potentiometer that offers a unique solution for digital control of analog circuits. This component simulates the mechanical action of a potentiometer by adjusting the resistance between two terminals through digital inputs. The DS1267S-010 is an ideal choice for applications requiring variable resistance settings that can be controlled digitally, such as adjusting volume, dimming lights, or tuning filters.

Featuring a dual digital potentiometer design, each potentiometer in the DS1267S-010 has a resistance value of 10kΩ. The device operates with a 3-wire serial interface which is compatible with SPI, QSPI™, and MICROWIRE™, making it easily integrated into a wide range of microcontroller-based systems. The digital potentiometer offers 256 positions, providing fine granularity for precise adjustments.

The DS1267S-010 operates over a wide voltage range from 4.5V to 5.5V and is specified over the extended industrial temperature range (-40°C to +85°C). This ensures reliable performance in various environments and applications. The robust design of this digital potentiometer makes it suitable for enduring the demands of industrial settings.

Encased in a compact surface-mount SO package, the DS1267S-010 is designed for space-saving on printed circuit boards, making it an excellent choice for applications where board real estate is at a premium. The digital potentiometer's nonvolatile memory (EEPROM) allows it to retain the last position before power-down, ensuring consistent performance and settings retention across power cycles.

Key features of the DS1267S-010 include:

  • Dual 10kΩ digital potentiometers
  • 256-position wiper settings
  • Nonvolatile memory to retain settings
  • 3-wire serial interface compatible with popular protocols
  • Wide operating voltage and temperature ranges
  • Compact SO packaging for efficient space utilization

Whether for volume control in consumer electronics, adjustable power supplies, or calibration and tuning of circuit elements in industrial equipment, the Maxim Integrated DS1267S-010 digital potentiometer provides a reliable and flexible solution for digitally controlled resistance applications.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7712 $62.1696
19+ $6.3764 $121.1516
29+ $6.1772 $179.1388
39+ $5.9780 $233.1420
50+ $5.7786 $288.9300
67+ $5.1809 $347.1203
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess