EN
  • EN
  • DE

DS1267BS-050+

Part No DS1267BS-050+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50K 2CH 16SOIC / Digital Potentiometer 50kOhm 256POS Volatile Linear 16-Pin SOIC W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 50k
Interface Serial
Memory Type Volatile
Operating Supply Voltage 5V
Features Cascade Pin
Tolerance ±20%
Temperature Coefficient (Typ) 750 ppm/°C
Resistance - Wiper (Ohms) (Typ) 900
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SO
Win Source Part Number 772985-DS1267BS-050+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1267
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian DS1267BS-050+ CAD Model

Description

Maxim Integrated DS1267BS-050+ Digital Potentiometer

The DS1267BS-050+ from Maxim Integrated is a versatile digital potentiometer that offers a unique blend of precision and flexibility for a wide range of applications. This dual digital potentiometer integrates two independently programmable potentiometers into a single compact package, making it an ideal solution for adjusting and controlling voltage, current, and resistance in electronic circuits.

Each potentiometer in the DS1267BS-050+ has a 256-position linear taper, which allows for fine adjustments and precise control. With a resistance value of 50kΩ, it provides a broad range of adjustment possibilities for various circuit designs. The device operates with a 5V ±10% supply voltage, ensuring compatibility with most common logic levels and providing a stable operating environment.

One of the key features of the DS1267BS-050+ is its digital interface. It utilizes a 3-wire serial interface for communication, which simplifies the integration with microcontrollers and other digital systems. This interface allows for easy adjustment of the resistance settings without the need for mechanical potentiometer adjustments, leading to more reliable and repeatable results.

The DS1267BS-050+ also boasts nonvolatile (NV) memory, which ensures that the last programmed resistance settings are retained even after power is removed. This feature is particularly useful in applications where it is critical to maintain specific settings between power cycles, such as in calibration or preset adjustment scenarios.

Designed for durability and performance, the DS1267BS-050+ is available in a robust 16-pin SOIC package, providing a compact footprint for space-constrained applications. Its operating temperature range of -40°C to +85°C makes it suitable for use in a variety of environmental conditions.

Whether used in audio equipment for volume control, in power supplies for voltage adjustments, or in communication systems for impedance matching, the Maxim Integrated DS1267BS-050+ digital potentiometer offers a high degree of control and reliability, making it a valuable component for engineers and designers alike.

You May Also Be Interested in

Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7368 $63.4736
4+ $26.0404 $104.1616
6+ $25.2267 $151.3602
9+ $24.4129 $219.7161
11+ $23.5991 $259.5901
15+ $21.1579 $317.3685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess