EN
  • EN
  • DE

DS1251YP-100

Part No DS1251YP-100
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description 4096K NV SRAM & PHANTOM CLOCK / Real Time Clock (RTC) IC Phantom Time Chip 512KB Parallel 34-PowerCap? Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Phantom Time Chip
Features EEPROM, Leap Year, NVSRAM, RAM
Memory Size 512kb
Date Format YY-MM-DD
Interface Parallel
Voltage - Supply 2.97V ~ 3.63V, 4.5V ~ 5.5V
Voltage - Supply, Battery Integrated
Current - Timekeeping (Max) 10mA @ 5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 34-PowerCap™ Module
Supplier Device Package 34-PowerCap Module
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991B2A
HTSUS 8542.32.0041
Win Source Part Number 111414-DS1251YP-100
Ultra Librarian 3D Model Ultra Librarian DS1251YP-100 CAD Model

Description

Maxim Integrated DS1251YP-100 Nonvolatile Timekeeping RAM

The DS1251YP-100 is a high-performance, full-featured nonvolatile timekeeping RAM produced by Maxim Integrated. This innovative component combines a full-featured real-time clock (RTC) and 128k x 8 nonvolatile static RAM in one compact package. It is designed to provide a reliable and durable memory solution with an integrated timekeeping function that is essential for a wide range of applications, including industrial control systems, utility meters, and communication equipment.

The device features a built-in lithium battery that maintains the RTC and RAM data for over 10 years in the absence of external power. This ensures that timekeeping and data storage are preserved even during power outages or when the device is turned off. The DS1251YP-100 operates in a wide voltage range from 4.5V to 5.5V, making it versatile for various system designs.

With an access time of 100 ns, the DS1251YP-100 offers fast read and write operations, which is critical for high-performance applications that require quick data retrieval and storage. The integrated RTC provides a full suite of timekeeping features including seconds, minutes, hours, day, date, month, and year information, with automatic leap year compensation valid up to the year 2100.

Furthermore, the device includes an interrupt output pin that can be programmed to generate alarms for specific time events, adding to its flexibility and utility in system designs. The DS1251YP-100 comes in a power-saving 28-pin EDIP (Encapsulated Dual In-line Package) that is compatible with standard sockets, facilitating easy integration into existing and new designs.

For added convenience, the DS1251YP-100 is fully compatible with the industry-standard JEDEC 28-pin 600-mil DIP footprint. This compatibility ensures that designers can easily upgrade their systems with this high-quality timekeeping RAM without the need for extensive board redesigns.

Overall, the Maxim Integrated DS1251YP-100 provides a robust and reliable nonvolatile memory solution with an integrated real-time clock, making it an excellent choice for systems that require long-term data retention and precise timekeeping.

You May Also Be Interested in

Maxim Integrated
4096K NV SRAM & PHANTOM CLOCK / Real Time Clock (RTC) IC Phantom Time Chip 512KB Parallel 34-PowerCap? Module
Lowest to $84.6014
Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOIC
Need more? Email Us
Texas Instruments
IC RTC CLK/CALENDAR PAR 24-DIP
Lowest to $18.7702
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $2.9717
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $25.0249
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Lowest to $13.8623
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Lowest to $5.6581
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Lowest to $8.7314
Maxim Integrated
IC RTC SYST CTRLR SER 20SOIC
Lowest to $3.9948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.6014 $84.6014
2+ $81.9576 $163.9152
3+ $79.3139 $237.9417
4+ $76.6701 $306.6804
6+ $68.7387 $412.4322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess