Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Clock/Calendar
Features Alarm, NVSRAM, Square Wave Output, Y2K
Memory Size 242B
Date Format YY-MM-DD-dd
Interface Parallel
Voltage - Supply 2.7V ~ 3.7V
Voltage - Supply, Battery 2.5V ~ 3.7V
Current - Timekeeping (Max) 2mA @ 3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 24-DIP (0.600", 15.24mm)
Supplier Device Package 24-PDIP
Base Product Number DS1685
Standard Package 16 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586212-DS1685-3
Ultra Librarian 3D Model Ultra Librarian DS1685-3 CAD Model

Description

The DS1685-3 is a full-featured, self-contained real-time clock/calendar (RTC) module from Maxim Integrated, specifically designed to provide an efficient timing solution for embedded systems. The DS1685-3 incorporates a wealth of features including a built-in microprocessor, a stable crystal oscillator, and a lithium battery that ensures timekeeping operations continue seamlessly even during power outages.

Key Features

  • Integrated Battery Backup: With its onboard lithium battery, the DS1685-3 maintains accurate timekeeping when main power is lost, making it ideal for critical applications where time accuracy is paramount.
  • Extended Temperature Range: The device is designed to operate reliably across a wide temperature range, making it suitable for demanding industrial environments.
  • Multiple Timekeeping Formats: The DS1685-3 supports both binary and BCD (Binary-Coded Decimal) timekeeping formats, allowing for flexibility in various system designs.
  • Alarm Function: It features a programmable alarm function that can be set to trigger on a specific date, day of the week, or time of day, providing additional utility for time-sensitive tasks.
  • Leap Year Compensation: The module includes automatic leap year compensation up to the year 2100, ensuring ongoing accuracy without the need for manual adjustments.

Applications

The DS1685-3 is versatile and can be used in a variety of applications including:

  • Embedded systems
  • Industrial control systems
  • Utility meters
  • Telecommunication equipment
  • POS terminals

Technical Specifications

With a supply voltage range of 2.7V to 5.5V and a typical power consumption of only 1.0μA at 3.3V, the DS1685-3 is an energy-efficient solution for real-time clock applications. The device is available in a JEDEC standard 24-pin, 600-mil DIP and is fully compatible with the IBM AT bus, which allows for easy integration into legacy systems as well as new designs.

For more detailed technical information, designers and engineers are encouraged to consult the DS1685-3 datasheet available on the Maxim Integrated website.

You May Also Be Interested in

Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8TSSOP
Need more? Email Us
ECAD model for ISL12026AIVZ-T
Abracon LLC
IC RTC CLK/CALENDAR I2C MODULE
Need more? Email Us
ECAD model for AB-RTCMC-32.768KHZ-B5GA-S3-T
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP
Lowest to $2.0682
ECAD model for MCP79400T-I/MS
Epson Electronics America Inc-Semiconductor Div
Real Time Clock Module 32.768kHz I2C 14-SOP
Lowest to $0.2382
ECAD model for X1A000141000200
Epson Electronics America Inc-Semiconductor Div
Real Time Clock Module 32.768kHz
Need more? Email Us
ECAD model for Q41457471000100
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
ECAD model for DS1556WP-120IND+
Microchip Technology
Real-Time Clock/Calendar with I2C Interface and EEPROM
Lowest to $1.3397
ECAD model for MCP79410
Epson Electronics America Inc-Semiconductor Div
Real Time Clock Module 32.768kHz I2C 10-VSON
Lowest to $0.7443
ECAD model for X1B000391000116
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8UMAX
Need more? Email Us
ECAD model for DS1340U-3+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention