EN
  • EN
  • DE

DS1245Y-70

Part No DS1245Y-70
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 1MBIT PARALLEL 32EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 70 ns 32-EDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 32-DIP Module (0.600", 15.24mm)
Case / Package 32-EDIP
Family Name DS1245Y
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Quantity per package 11
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869379-DS1245Y-70
Ultra Librarian 3D Model Ultra Librarian DS1245Y-70 CAD Model

Description

Maxim Integrated DS1245Y-70 Nonvolatile SRAM

The Maxim Integrated DS1245Y-70 is a robust, high-capacity 1024k Nonvolatile SRAM module that offers a unique combination of volatile and non-volatile memory functionality. This memory device comes with a built-in lithium energy source and a control circuitry that ensures seamless transition between power modes, making it an ideal choice for critical data retention applications where the preservation of data is paramount during power loss.

The DS1245Y-70 operates at a speed of 70ns, providing fast access times which are crucial for high-performance computing tasks. Its non-volatile nature is due to the direct integration of the lithium energy source, which constantly maintains the charge needed to retain data. This integrated power source is designed to have a long shelf life, ensuring that data is preserved for extended periods without the need for an external battery.

This device offers a simple memory interface that is fully compatible with a standard Static Random Access Memory (SRAM), which allows for easy integration into existing systems without the need for hardware modifications. The 32-pin EDIP (Extended Dual In-line Package) or TSOP (Thin Small Outline Package) provides a compact footprint for space-constrained applications.

Additional features of the DS1245Y-70 include an automatic write-protect feature during power transitions, which prevents data corruption during volatile power events. This is coupled with an unlimited write endurance to the SRAM memory cells, which ensures that the device can be written to repeatedly without the risk of wear-out.

Designed for high-reliability applications, the DS1245Y-70 is widely used in industrial control systems, utility meters, medical equipment, and other systems where data integrity cannot be compromised. Maxim Integrated's commitment to quality means that users can depend on the DS1245Y-70 for consistent performance and data security.

Overall, the Maxim Integrated DS1245Y-70 stands out as a versatile and reliable memory solution that guarantees data preservation even in the most demanding of circumstances. Its combination of speed, capacity, and non-volatile attributes make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Lowest to $62.5629
Cypress Semiconductor Corp
IC SRAM 256KBIT PARALLEL 28SOIC
Need more? Email Us
Micron Technology Inc.
IC SRAM 8KBIT PARALLEL 52PLCC
Lowest to $28.5292
Samsung
QDR2 SRAM 8Mx9 Pb-Free FBGA
Need more? Email Us
Samsung
4M SRAM 512Kx8
Need more? Email Us
Lyontek Inc.
2.7V ~ 3.6V Volatile SPI/ QPI 64Mb (8M x 8) SOP-8_150mil SRAM ROHS
Lowest to $1.7463
Samsung
QDR2 SRAM 2Mx18
Need more? Email Us
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Samsung
SRAM Chip
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7761 $223.8805
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,055 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess