EN
  • EN
  • DE

DS1245Y-100+

Part No DS1245Y-100+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 1MBIT 100NS 32EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 1Mb (128K x 8)
Access Time 100ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 32-EDIP
Win Source Part Number 014670-DS1245Y-100+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1245Y-100+ CAD Model

Description

Maxim Integrated DS1245Y-100+ Nonvolatile Memory

The DS1245Y-100+ is a high-quality, nonvolatile memory module designed and manufactured by Maxim Integrated. This robust memory device provides a reliable storage solution that retains data even when the power supply is turned off. Its unique design makes it an ideal choice for a wide range of applications that require data integrity and endurance over an extended period.

With a storage capacity of 1024k, the DS1245Y-100+ offers ample space for critical data storage requirements. It operates at a voltage range of 4.5V to 5.5V, which is suitable for many standard digital circuits and systems. The access time for this device is 100ns, ensuring swift data retrieval and storage, thus enhancing the overall performance of the system it is integrated into.

This memory module comes in a 32-pin EDIP (Extended Dual In-line Package), which makes it compatible with a wide range of PCB layouts and easy to install in various systems. The pin configuration is thoughtfully arranged to facilitate straightforward interfacing with microcontrollers, microprocessors, and other digital systems.

The DS1245Y-100+ is equipped with a lithium energy source that is directly integrated into the monolithic chip. This design feature ensures long-term data retention and reliability. The energy source is capable of maintaining data for over 10 years, making the DS1245Y-100+ an excellent choice for applications where long-term data preservation is crucial.

Furthermore, the memory module includes an automatic write-protection feature during power-up and power-down. This protects the integrity of the data stored within the device from inadvertent corruption during unstable power conditions. The DS1245Y-100+ also supports an unlimited number of write cycles, which speaks to its durability and the ability to handle frequent data updates without degradation.

In summary, the Maxim Integrated DS1245Y-100+ nonvolatile memory module is a dependable and durable solution for systems requiring high-performance data storage with the assurance of data stability and longevity. Its robust design, coupled with high storage capacity and built-in energy source, makes it a versatile component for a multitude of critical data storage applications.

You May Also Be Interested in

Rochester Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Samsung
SRAM 1Mx36
Need more? Email Us
Samsung
SRAM 512Kx36 Fast SRAM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 1MBIT PARALLEL 44TSOP II
Lowest to $5.8209
Samsung
SRAM 2Mx32
Need more? Email Us
Rochester Electronics
STANDARD SRAM, 512KX24, 10NS
Lowest to $89.8336
Samsung
SRAM 512kx8 SOP Pb-Free
Need more? Email Us
Samsung
SRAM 512kx8
Need more? Email Us
Lyontek Inc.
2.7V ~ 3.6V Volatile SPI/ QPI 64Mb (8M x 8) SOP-8_150mil SRAM ROHS
Lowest to $1.7463

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess