EN
  • EN
  • DE

PI2EQX4402DNBE

Part No PI2EQX4402DNBE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER PCIE 4CH 84LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Status Active
Type Buffer, ReDriver
Applications PCIe
Input CML
Output CML
Data Rate (Max) 2.5Gbps
Number of Channels 4
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage - Operating 1.7 V to 1.9 V
Temperature Range - Operating 0°C to 70°C
Case / Package 84-LFBGA (9x9)
Win Source Part Number 026704-PI2EQX4402DNBE
Popularity Medium
Supply and Demand Status Limited
Quantity per package 260
Ultra Librarian 3D Model Ultra Librarian PI2EQX4402DNBE CAD Model

Description

Diodes Incorporated PI2EQX4402DNBE Product Overview

The PI2EQX4402DNBE is a high-performance, low-power, PCIe 2.0 packet switch from Diodes Incorporated, designed to meet the needs of today's data-intensive applications. This advanced switch is engineered to provide an efficient and reliable solution for expanding the number of PCIe ports in a system, making it an ideal choice for a wide range of computing and consumer electronics applications.

At the heart of the PI2EQX4402DNBE is its ability to support four downstream ports, each capable of handling the PCIe 2.0 specification's 5GT/s transfer rate. This ensures that connected devices can communicate with minimal latency and maximum throughput, which is crucial for applications that require fast data access and real-time processing.

The switch is housed in a compact 76-VFQFN (7x7) package, which makes it suitable for space-constrained environments without sacrificing performance. Its small footprint allows for seamless integration into various system designs, including motherboards, add-on cards, and embedded systems.

One of the key features of the PI2EQX4402DNBE is its low power consumption, which is essential for maintaining energy efficiency in modern electronic devices. This is particularly beneficial for battery-powered devices where power conservation is critical. Additionally, the switch supports advanced power management techniques, including several low-power states, to further reduce power usage when the PCIe links are idle.

The device also offers robust error handling capabilities, ensuring reliable data transmission even under challenging conditions. This is complemented by hot-plug support, which allows users to connect or disconnect PCIe devices without needing to power down the system, providing flexibility and ease of use.

Overall, the PI2EQX4402DNBE from Diodes Incorporated is a versatile and powerful solution for expanding PCIe connectivity. Its combination of high-speed data transfer, low power consumption, compact design, and advanced features make it a top choice for designers looking to enhance their systems with additional PCIe capabilities.

You May Also Be Interested in

Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.1765 $91.1765
2+ $88.2353 $176.4706
3+ $85.2941 $255.8823
4+ $76.4706 $305.8824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess