EN
  • EN
  • DE

DS1236S-10

Part No DS1236S-10
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MICRO MANAGER 10% 16-SOIC / Processor Supervisor 4.37V 1 Active High/Active Low 16-Pin SOIC W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series MicroManager
Packaging Tube
Part Status Obsolete(EOL)
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 25 ms Minimum
Voltage - Threshold 4.37V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 772948-DS1236S-10
Popularity Medium
Supply and Demand Status Limited
Family Name DS1236S-10
Introduction Date November 18, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1236S-10 CAD Model

Description

The DS1236S-10 from Maxim Integrated is a highly reliable, precision microprocessor supervisory circuit designed to monitor the power supplies in digital systems. It provides a crucial function by ensuring that the system's microprocessor and other sensitive digital circuits operate correctly during power-up, power-down, and brown-out conditions.

Key Features

  • Power Monitoring: The DS1236S-10 actively monitors the system's power supply voltage and maintains a reset signal to the microprocessor until stable operating conditions are met, ensuring a safe start-up environment for the CPU.
  • Programmable Reset Pulse Width: This device allows designers to program the width of the reset pulse, ensuring compatibility with a wide range of microprocessors that may require different reset pulse specifications.
  • Low Power Consumption: Designed for energy efficiency, the DS1236S-10 consumes minimal power, making it suitable for use in portable and battery-operated applications.
  • High Precision Voltage Monitor: The device features a precision temperature-compensated voltage reference and comparator circuit to monitor the status of the power supply.
  • Immunity to Short VCC Transients: It includes circuitry to ignore short-duration transients on the VCC line, which helps to prevent false triggering of the reset signal.

Applications

The DS1236S-10 is versatile and can be used in a wide array of applications where reliable system operation is critical. It is particularly useful in:

  • Embedded systems
  • Microcontroller-based applications
  • Industrial control systems
  • Portable and battery-powered devices

Technical Specifications

The device comes in a surface-mount package and operates over a wide temperature range, making it suitable for various industrial and commercial environments. With its precise voltage monitoring and reset capabilities, the DS1236S-10 is an essential component for system stability and reliability.

Conclusion

Maxim Integrated's DS1236S-10 is a robust microprocessor supervisory circuit that offers critical protection against power supply anomalies, ensuring that digital systems operate reliably and efficiently. Its programmability, low power consumption, and precision make it an ideal choice for designers looking to enhance system integrity.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
MaxLinear Inc
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess