Product Overview: MKV56F512VLQ24 Microcontroller
The MKV56F512VLQ24 is a high-performance microcontroller from NXP Semiconductors, designed to meet the demanding requirements of automotive and industrial applications. This microcontroller is part of the Kinetis V Series MCUs based on the ARM Cortex-M4 core, featuring a rich set of peripherals and significant processing capabilities.
Key Features:
- CPU: ARM Cortex-M4 core with DSP instructions, running at up to 168 MHz.
- Memory: 512 KB of flash memory and 128 KB of SRAM, providing ample space for complex applications.
- Timers: Multiple motor control timers, including PWMs and quadrature decoders, tailored for precise motor control.
- Analog Modules: Equipped with high-resolution ADCs and DACs for accurate sensor measurement and control.
- Communication Interfaces: A rich set of communication options including CAN, SPI, I2C, UART, and USB, ensuring versatile connectivity.
- Package: Delivered in a 144-pin LQFP package, the MKV56F512VLQ24 is designed for space-constrained applications.
- Operating Voltage: 3.3V operation with power-saving modes for energy-critical designs.
Target Applications:
The MKV56F512VLQ24 microcontroller is ideal for a wide range of applications, particularly those requiring sophisticated motor control such as electric pumps, fans, and robotics. It is also well-suited for industrial automation systems, automotive control units, and any application that requires a high level of real-time processing and connectivity.
Development Support:
NXP offers comprehensive development support for the MKV56F512VLQ24 with software libraries, development boards, and a suite of tools for debugging and programming. The MCU is supported by the Kinetis Software Development Kit (SDK) and compatible with leading integrated development environments (IDEs) such as IAR, Keil, and NXP's own MCUXpresso IDE.
Environmental Compliance:
The MKV56F512VLQ24 is designed with a commitment to environmental sustainability, complying with RoHS and other international directives on hazardous substances.