EN
  • EN
  • DE

DS1233-10+

Part No DS1233-10+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC 4.375V 10% TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Bulk
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 250 ms Minimum
Voltage - Threshold 4.375V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 014666-DS1233-10+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1233-10+ CAD Model

Description

Product Overview: DS1233-10+ from Maxim Integrated

The DS1233-10+ is a robust, high-quality power supply monitor and microprocessor supervisory circuit designed by Maxim Integrated, a leader in the development of integrated circuits. This device is engineered to ensure that systems reliably initialize during power-up and reset without manual intervention. The DS1233-10+ is particularly suitable for applications that require a stable and reliable operation even under the most demanding conditions.

Key Features

  • Precision Monitoring: The DS1233-10+ offers precise monitoring of 3.3V, 5V, and other voltage supplies, with a threshold accuracy of ±2.5% over the entire temperature range.
  • Automatic Reset: It generates a reset pulse when the VCC supply voltage declines below the factory-set reset threshold, ensuring the system restarts in a known state.
  • Manual Reset: A manual reset feature allows for a system reset to be initiated by an external pushbutton or logic signal, providing additional control to system designers.
  • Low Power Consumption: The DS1233-10+ is designed for low power consumption, drawing less than 100µA, which makes it ideal for portable and power-sensitive applications.
  • Active-Low Reset: The reset output is active low, which is compatible with most microprocessors and microcontrollers, simplifying integration.
  • Compact Package: It is available in a space-saving 3-pin TO-92 package, making it easy to incorporate into a variety of designs without occupying excessive board space.

Applications

The DS1233-10+ is versatile and can be used in a wide range of applications, including:

  • Microprocessor systems
  • Computers and computer peripherals
  • Embedded systems
  • Battery-powered equipment
  • Industrial controllers

In summary, the DS1233-10+ from Maxim Integrated is a reliable and essential component for systems requiring consistent and dependable power-up sequences and reset functions. Its precision monitoring, low power consumption, and compact design make it an excellent choice for designers looking to enhance system stability and reliability.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess