EN
  • EN
  • DE

MAX16838AP/V+

Part No MAX16838AP/V+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701857-MAX16838AP/V+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16838AP/V+ CAD Model

Description

Maxim Integrated's MAX16838AP/V+ High-Brightness LED Driver

The MAX16838AP/V+ from Maxim Integrated is a highly efficient and versatile LED driver designed to cater to the needs of high-brightness LED applications. This innovative driver IC is ideal for automotive, industrial, and architectural lighting systems, where reliable and consistent LED performance is crucial. The MAX16838AP/V+ ensures a smooth and stable operation of LEDs by providing a constant current output, which is essential for maintaining consistent brightness and color over time.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range from 5V to 40V, making it suitable for a variety of LED lighting applications.
  • Integrated MOSFET: It includes an integrated high-side n-channel MOSFET, which simplifies the design and reduces external component count.
  • High Dimming Ratio: The driver supports high dimming ratios, allowing for precise control over the brightness levels of the LEDs, which is essential for applications that require variable lighting conditions.
  • PWM and Analog Dimming: It offers both PWM and analog dimming capabilities, providing designers with flexibility in controlling the light output.
  • Thermal Protection: The MAX16838AP/V+ features thermal shutdown protection to safeguard the device and the LEDs from overheating, thereby enhancing system reliability.

Applications

The versatile nature of the MAX16838AP/V+ makes it suitable for a wide range of applications, including:

  • Automotive exterior and interior lights
  • Industrial lighting systems
  • Architectural lighting
  • General illumination

Design Support and Availability

Maxim Integrated provides comprehensive design support for the MAX16838AP/V+, including datasheets, application notes, and evaluation kits to assist designers in the rapid development of their LED lighting solutions. This LED driver is available in a thermally enhanced, lead(Pb)-free, 20-pin TSSOP-EP package, ensuring it can be easily integrated into a wide range of lighting products.

With its robust feature set and flexible design options, the MAX16838AP/V+ stands out as a top choice for developers looking to create efficient, high-performance LED lighting systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess