EN
  • EN
  • DE

DS1230Y-150

Part No DS1230Y-150
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 256K PARALLEL 28EDIP / 256k Nonvolatile SRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256Kb (32K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 150ns
Access Time 150ns
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 28-DIP Module (0.600", 15.24mm)
Supplier Device Package 28-EDIP
Part Number Series DS1230Y
Manufacturer Pack Quantity 12
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814252-DS1230Y-150
Ultra Librarian 3D Model Ultra Librarian DS1230Y-150 CAD Model

Description

Maxim Integrated DS1230Y-150 Nonvolatile SRAM

The Maxim Integrated DS1230Y-150 is a highly reliable, 256k Nonvolatile SRAM designed to provide a robust memory solution with data retention capabilities. This innovative component combines 32k x 8 bits of static RAM with a full-featured lithium battery and control circuitry, all encapsulated within a 28-pin, 600-mil EDIP or 300-mil SOIC package. The integration of nonvolatile elements ensures that data is retained for over 10 years in the absence of external power.

Key Features

  • Power Supply Range: The DS1230Y-150 operates efficiently with a power supply voltage ranging from 4.5V to 5.5V, making it suitable for a wide array of applications.
  • Access Time: The device boasts a fast access time of 150ns, ensuring quick data retrieval and enhancing overall system performance.
  • Unlimited Write Cycles: Unlike traditional nonvolatile memories, the DS1230Y-150 allows for an unlimited number of write cycles, eliminating concerns about memory wear-out.
  • Data Retention: With integrated power-fail circuitry, this SRAM ensures automatic write protection during power loss, safeguarding the stored data.
  • Low-Power CMOS: The use of low-power CMOS technology results in a reduction of power consumption, which is crucial for battery-backed memory applications.

Applications

The DS1230Y-150 is ideal for a variety of applications that require reliable and long-term data retention without the need for an external battery. These applications include utility meters, industrial controllers, office automation, portable instruments, and medical devices. Its robust design ensures data integrity even in the event of unexpected power outages, making it a dependable choice for critical data storage needs.

Easy Integration

Thanks to its JEDEC-standard package, the DS1230Y-150 can be easily integrated into existing designs that utilize standard SRAMs, allowing for a seamless upgrade to nonvolatile memory without significant design modifications. This feature provides designers with a straightforward path to enhancing their systems with nonvolatile memory capabilities.

Overall, the Maxim Integrated DS1230Y-150 Nonvolatile SRAM is an exceptional choice for designers looking for a reliable, long-lasting memory solution that combines the ease of use of SRAM with the nonvolatility of EEPROM.

You May Also Be Interested in

Samsung
SRAM 2Mx32
Need more? Email Us
Samsung
4M SRAM 512Kx8
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Lowest to $62.5629
Cypress Semiconductor Corp
IC SRAM 1MBIT PARALLEL 44TSOP II
Lowest to $5.8209
Samsung
SRAM 1Mx16 Pb-Free Low Powr Low Volt
Lowest to $8.1612
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 16MBIT PARALLEL 48VFBGA
Lowest to $53.6351
Rochester Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Hynix Semiconductor
SRAM 128Kx8-7 (1MBit)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess