EN
  • EN
  • DE

EKT-LM3S811

Part No EKT-LM3S811
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LM3S811 EVAL BRD / LM3S811 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Stellaris®
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part LM3S811
Mounting Type Fixed
Contents Board(s) , Cable(s) , OLED
Base Product Number LM3S
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.41.0150
Win Source Part Number 1342349-EKT-LM3S811
Ultra Librarian 3D Model Ultra Librarian EKT-LM3S811 CAD Model

Description

The EKT-LM3S811 is an all-inclusive evaluation platform designed by Texas Instruments for engineers and developers looking to explore the capabilities and features of the Stellaris LM3S811 microcontroller. The kit is ideal for prototyping a wide range of applications, from simple tasks to complex embedded system projects.

Key Features:

  • Stellaris LM3S811 Microcontroller: At the heart of the kit is the LM3S811 ARM Cortex-M3 processor-based microcontroller, which offers a balance of performance, power efficiency, and peripheral integration.
  • Integrated Development Environment: The kit includes Texas Instruments' StellarisWare software and is compatible with many industry-standard IDEs, providing a comprehensive set of development tools.
  • OLED Display: A built-in 96x16 pixel OLED display allows for immediate visual feedback and interface testing.
  • USB Connectivity: The board includes a USB 2.0 full-speed port for communication and debugging, as well as for device emulation.
  • Breakout Pins: Easy access to I/O pins and peripherals through breakout pins for prototyping and expansion.
  • On-board Debug Interface: An in-circuit debug interface (ICDI) is provided for real-time debugging and programming.

Applications:

The EKT-LM3S811 Evaluation Kit is versatile and can be used for a variety of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Medical devices
  • Point-of-sale machines
  • Embedded applications requiring a graphical user interface

Package Contents:

The kit comes with everything needed to start development right out of the box:

  • EKT-LM3S811 Evaluation Board
  • USB cable for power and data
  • Quickstart guide and documentation
  • StellarisWare software and sample code

With its robust set of features and comprehensive development tools, the EKT-LM3S811 Evaluation Kit from Texas Instruments is an excellent platform for developers looking to harness the power of the Stellaris microcontroller series.

You May Also Be Interested in

Adafruit Industries LLC
ADAFRUIT PYBADGE FEATHER
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Texas Instruments
C2000 REAL-TIME MCU F28P65X LAUN
Lowest to $85.4136
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17F57 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us
M5Stack Technology Co., Ltd.
ATOMS3 LITE ESP32S3 DEV KIT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess