EN
  • EN
  • DE

DS1225Y-150IND

Part No DS1225Y-150IND
Manufacturer Maxim Integrated
Catalog Custom Parts (B - D)
Description NVRAM NVSRAM Parallel 64K-Bit 5V 28-Pin EDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 150 ns
Data Bus Width 8 b
Density 64 kb
Interface Parallel
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 8 kB
Memory Type Non-Volatile, RAM, SRAM
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Number of Pins 28
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1183200-DS1225Y-150IND
Categories Custom Parts
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1225Y-150IND CAD Model

Description

Maxim Integrated DS1225Y-150IND Nonvolatile SRAM

The DS1225Y-150IND is a high-quality, nonvolatile SRAM product from Maxim Integrated, designed to provide reliable data retention while eliminating the need for an external battery. This 64k Nonvolatile SRAM integrates power-fail deselect circuitry and a precision voltage-reference to monitor VCC. When VCC falls below the minimum VCC trip point, the device write-protects itself, thus preserving the data integrity. This feature makes the DS1225Y-150IND an ideal choice for critical data storage applications where data must be preserved across power outages without the use of an external battery.

With a 150ns access time, this memory chip provides fast read and write operations, which is essential for high-performance computing applications. The DS1225Y-150IND operates over an industrial temperature range (-40°C to +85°C), making it suitable for use in harsh environments where standard memory products might fail.

The product comes in a 28-pin EDIP package, which ensures compatibility with standard sockets and easy integration into existing designs. The pin configuration is designed to be a drop-in replacement for standard 28-pin 8K x 8 nonvolatile SRAMs, providing a straightforward upgrade path for systems requiring enhanced data integrity without design modifications.

Key features of the DS1225Y-150IND include:

  • 64k Memory Density
  • 150ns Access Time
  • Automatic write protection when power drops below a certain threshold
  • Industrial temperature range (-40°C to +85°C)
  • 10 years minimum data retention in the absence of external power
  • Compatible with JEDEC-standard 8K x 8 SRAMs
  • 28-pin EDIP package for easy integration

This product is ideal for a wide range of applications, including industrial control systems, medical equipment, data loggers, and any other systems requiring nonvolatile memory with robust data protection features. The DS1225Y-150IND from Maxim Integrated is a testament to the company's commitment to providing innovative, reliable memory solutions for the most demanding applications.

For more detailed information, specifications, and support, customers should refer to the official Maxim Integrated product datasheet and support resources.

You May Also Be Interested in

dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Conexant Systems
Need more? Email Us
Chilisin
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
AVX Corporation
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3049 $57.9147
8+ $15.8401 $126.7208
12+ $15.3450 $184.1400
16+ $14.8500 $237.6000
21+ $14.3550 $301.4550
27+ $12.8699 $347.4873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 345 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess