EN
  • EN
  • DE
  • IT

DS1225Y-150

Part No DS1225Y-150
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description Memory; 64k Nonvolatile SRAM; 150 ns; 5 V (Typ.); 85 mA (Max.); 150 ns; 150 ns
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 150 ns
Mounting SMD (SMT)
Case / Package DIP
Data Bus Width 8 b
Density 64 kb
Interface Parallel
Load Capacitance 10 pF
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Size 8 kB
Memory Type Non-Volatile, RAM, SRAM
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Number of Pins 28
Operating Supply Voltage 5 V
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Win Source Part Number 997651-DS1225Y-150
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1225Y-150 CAD Model

Description

Maxim Integrated DS1225Y-150 Nonvolatile SRAM

The Maxim Integrated DS1225Y-150 is a robust, high-performance 64k Nonvolatile SRAM module that offers a unique combination of volatile and nonvolatile memory functionality. With a 64K x 8-bit configuration, this memory module provides a substantial 64 kilobytes of storage while ensuring data is retained in the absence of power by automatically switching to an internal lithium battery.

Featuring a fast access time of 150 nanoseconds, the DS1225Y-150 ensures quick read and write operations, making it an excellent choice for applications requiring speedy memory transactions without sacrificing data integrity upon power loss. Its nonvolatile attribute is particularly beneficial for critical data storage where the preservation of information is paramount, such as in industrial control systems, data loggers, and other embedded systems.

One of the key advantages of the DS1225Y-150 is its ease of integration into existing systems. It is fully compatible with a standard JEDEC 28-pin, 600-mil DIP socket and does not require any additional hardware or firmware to operate. This plug-and-play capability allows for seamless upgrades from volatile to nonvolatile memory without significant redesigns or system overhauls.

The device operates over a wide voltage range of 4.5V to 5.5V, providing flexibility in various power environments and ensuring reliable performance across different system voltages. Moreover, the DS1225Y-150 is designed with an automatic power-fail chip deselect and write protection, ensuring that data is not corrupted during any unexpected power interruptions.

For applications where data integrity and retention are critical, the Maxim Integrated DS1225Y-150 offers a dependable solution. Its combination of speed, high-density storage, and nonvolatility makes it a versatile component for a wide array of memory storage applications, ensuring that vital data remains secure and accessible whenever needed.

With its long-lasting internal battery and durable design, the DS1225Y-150 stands as a testament to Maxim Integrated's commitment to high-quality, reliable memory solutions that meet the demands of the modern technological landscape.

You May Also Be Interested in

Qualcomm
Need more? Email Us
TDK Corporation
Lowest to $0.0653
Qualcomm
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Micronas GmbH
Micronas QFP128
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Panasonic
Need more? Email Us
Intersil Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5212 $59.0424
5+ $24.2225 $121.1125
8+ $23.4656 $187.7248
10+ $22.7086 $227.0860
13+ $21.9517 $285.3721
18+ $19.6808 $354.2544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,347 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess