EN
  • EN
  • DE

CD12-E2GA222MYHSA(L=4.5)

Part No CD12-E2GA222MYHSA(L=4.5)
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000132-CD12-E2GA222MYHSA(L=4.5)
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD12-E2GA222MYHSA(L=4.5) CAD Model

Description

The CD12-E2GA222MYHSA(L=4.5) is a wire-wound chip inductor manufactured by TDK Corporation. It is designed for power circuits and features high current handling capabilities and low DC resistance.

Applications:

  • DC-DC converters: Used for energy storage and filtering in power supplies.
  • Power amplifiers: Matching impedance and filtering signals.
  • EMI filtering: Suppressing electromagnetic interference.
  • RF circuits: Tuning and impedance matching.
  • Mobile devices: Power management and filtering in smartphones and tablets.

Features:

  • Wire-wound construction: Provides high inductance and high Q-factor.
  • Shielded structure: Reduces electromagnetic interference.
  • High current handling: Capable of carrying large currents without saturation.
  • Low DC resistance: Minimizes power loss.
  • Surface mount technology (SMT): Designed for automated assembly on PCBs.

Benefits:

  • Improved power efficiency: Low DC resistance reduces power losses.
  • Reduced EMI: Shielded structure minimizes electromagnetic interference.
  • Increased circuit performance: High inductance and Q-factor enhance circuit performance.
  • Reduced assembly costs: SMT enables automated assembly, lowering manufacturing expenses.

Additional Details:

The CD12-E2GA222MYHSA(L=4.5) has an inductance value of 2.2uH. The 'M' indicates a tolerance of ±20%. The 'YHSA' are internal codes from TDK. The 'L=4.5' Likely refers to the length of the device in mm. It is designed for reflow soldering. This inductor is used in many power management circuits due to its favorable balance of size, inductance, current handling, and low DC resistance. Refer to the manufacturer's datasheet for detailed specifications, including inductance tolerance, Q-factor, self-resonant frequency, rated current, and package dimensions.

You May Also Be Interested in

Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Kemet
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Lowest to $0.0266

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
860+ $0.0583 $50.1380
2,095+ $0.0478 $100.1410
3,240+ $0.0463 $150.0120
4,465+ $0.0448 $200.0320
5,775+ $0.0433 $250.0575
7,715+ $0.0389 $300.1135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess