EN
  • EN
  • DE

DS1225AD-150+

Part No DS1225AD-150+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 64KBIT 150NS 28EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 64Kb (8K x 8)
Access Time 150ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 28-EDIP
Win Source Part Number 014657-DS1225AD-150+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1225AD-150+ CAD Model

Description

The DS1225AD-150+ is a 64K Nonvolatile SRAM product designed and manufactured by Maxim Integrated. It provides a reliable and durable memory solution that combines the access speed of static RAM with the non-volatility of read-only memory. The DS1225AD-150+ is particularly suitable for applications that require data preservation after power loss without the need for a battery.

Key Features

  • Memory Size: 64K (8K x 8)
  • Access Time: 150ns
  • Integrated Power-Fail Circuitry: Automatically switches to backup power supply during power failures.
  • Nonvolatile Write Cycle: Unlimited write cycle endurance for the SRAM.
  • High Reliability: Data retention rated at over 10 years.
  • Package Type: 28-Pin EDIP or 32-Pin LCC.
  • Operating Temperature Range: 0°C to +70°C.

Product Description

The DS1225AD-150+ is a 64K Nonvolatile SRAM with a fast access time of 150 nanoseconds. It integrates power-fail circuitry that automatically switches to an external battery when a power failure is detected, thus preserving the integrity of the stored data. The SRAM can be written to an unlimited number of times, while the nonvolatile control circuitry ensures that the data is retained for over a decade without the need for an external battery.

This product is delivered in a JEDEC standard 28-pin EDIP or a 32-pin LCC package, providing flexibility for various hardware designs. It operates over a standard temperature range, making it suitable for industrial applications where operating conditions vary. The DS1225AD-150+ is a perfect choice for systems that cannot tolerate data loss and require fast and frequent access to the stored information, such as real-time industrial controls, robotics, and other critical systems.

Applications

  • Industrial Control Systems
  • Robotics
  • Medical Equipment
  • Networking Equipment
  • Other Memory-Intensive Applications

You May Also Be Interested in

Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Samsung
SRAM 16MBit
Need more? Email Us
Samsung
QDR2 SRAM 2Mx18
Need more? Email Us
Hynix Semiconductor
SRAM 128Kx8-7 (1MBit)
Need more? Email Us
Rochester Electronics
STANDARD SRAM, 512KX24, 10NS
Lowest to $89.8336
Samsung
SRAM 1Mx36
Need more? Email Us
Lyontek Inc.
2.7V ~ 3.6V Volatile SPI/ QPI 64Mb (8M x 8) SOP-8_150mil SRAM ROHS
Lowest to $1.7463
Samsung
DDR2 SRAM 1Mx18 FBGA
Lowest to $39.1695
Rochester Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $135.3384 $135.3384
2+ $130.8271 $261.6542
3+ $117.2933 $351.8799
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess