EN
  • EN
  • DE

DS1220Y-120

Part No DS1220Y-120
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description NVRAM NVSRAM Parallel 16K-Bit 5V 24-Pin EDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Bus Width 8 b
Density 16 kb
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Number of Pins 24
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1026198-DS1220Y-120
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1220Y-120 CAD Model

Description

Maxim Integrated DS1220Y-120 Nonvolatile SRAM

The Maxim Integrated DS1220Y-120 is a high-performance, 16k Nonvolatile SRAM designed to provide reliable data retention while eliminating the complexities, overhead, and system level reliability problems caused by external batteries. This robust memory module offers a unique combination of volatile and nonvolatile memory functionality, making it an ideal solution for a wide range of applications that require fast access, high reliability, and nonvolatile data storage.

Key Features and Benefits

  • 16K Nonvolatile SRAM: The device comes with a 16-kilobyte memory capacity, providing ample space for critical data storage.
  • Integrated Nonvolatility: With a built-in lithium energy source and control circuitry, the DS1220Y-120 ensures data is retained during power loss without the need for an external battery.
  • Unlimited Write Cycles: The SRAM allows for unlimited writes to memory, offering high endurance and performance for applications that require frequent data updates.
  • 10-Year Data Retention: The device guarantees a minimum of 10 years of data retention, providing long-term reliability and peace of mind for critical applications.
  • Fast Access Time: With a 120ns access time, this memory module ensures rapid data retrieval, which is essential for high-speed computing tasks.
  • Automatic Write Protection: In the event of power failure, the DS1220Y-120 automatically switches from write mode to read mode, protecting the existing data from corruption.
  • JEDEC Standard Pinout: The device features a JEDEC standard 24-pin DIP pinout, making it compatible with a wide range of existing circuit board layouts and designs.

Applications

The DS1220Y-120 is versatile and can be used in various applications where data integrity and retention are critical. It is suitable for use in:

  • Industrial control systems
  • Medical equipment
  • Telecommunications
  • Automotive systems
  • Portable computing devices

Overall, the Maxim Integrated DS1220Y-120 offers a reliable and durable nonvolatile memory solution that combines the speed of SRAM with the permanence of nonvolatile memory, making it an excellent choice for systems that cannot tolerate data loss and require instant access to stored information.

You May Also Be Interested in

Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6525 $57.9150
15+ $7.9201 $118.8015
23+ $7.6726 $176.4698
32+ $7.4250 $237.6000
41+ $7.1776 $294.2816
54+ $6.4350 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess