EN
  • EN
  • DE

BTB08-400CRG

Part No BTB08-400CRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 400V 8A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Standard
Voltage - Off State 400V
Current - On State (It (RMS)) (Max) 8A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A, 84A
Current - Gate Trigger (Igt) (Max) 25mA
Current - Hold (Ih) (Max) 25mA
Configuration Single
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 037546-BTB08-400CRG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTB08-400CRG CAD Model

Description

Overview of BTB08-400CRG from STMicroelectronics

The BTB08-400CRG is a robust and versatile triac designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This particular triac is part of the BTB08 series and is tailored for AC load control applications. It offers a superior solution for designers looking to manage current in a wide range of home appliances, office equipment, and industrial machinery.

Key Features

  • Voltage Capability: The BTB08-400CRG is capable of handling voltages up to 400V, making it suitable for a variety of mains applications.
  • Current Rating: With an on-state RMS current of 8A, this triac can control moderate to high power loads with ease.
  • Gate Trigger Current: The device features a sensitive gate that requires a low trigger current, ensuring compatibility with digital control circuits and microcontrollers.
  • Thermal Resistance: Its package is designed for optimal thermal resistance, allowing for better performance and reliability under thermal stress.
  • Compliance: The BTB08-400CRG meets international standards and is RoHS compliant, ensuring environmental considerations are met.

Applications

The BTB08-400CRG triac is highly versatile and can be used in a range of applications, including:

  • Motor control circuits in power tools, kitchen appliances, and HVAC systems.
  • Lighting systems including dimmers and automated lighting controls.
  • Electric heating systems where precise temperature control is required.
  • Speed control for small electric fans and blowers.

Reliability and Performance

The BTB08-400CRG is designed with reliability in mind. Its robustness is reflected in its ability to handle repetitive peak off-state voltage and on-state current, ensuring a long operational life even in demanding situations. Additionally, the triac's snubberless technology minimizes the need for external components, simplifying circuit design and reducing overall system costs.

With its combination of high performance, reliability, and versatility, the BTB08-400CRG from STMicroelectronics is an excellent choice for designers seeking a dependable triac for their AC power control needs.

You May Also Be Interested in

Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess