EN
  • EN
  • DE

MXD1210CPA+

Part No MXD1210CPA+
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CNTRLR NVRAM 8-DIP / Nonvolatile Controller 4.5V to 5.5V 8-Pin PDIP N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Controller Type Nonvolatile RAM
Operating Supply Voltage 4.75 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 790386-MXD1210CPA+
Popularity Medium
Supply and Demand Status Balance
Family Name MXD1210
Introduction Date March 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MXD1210CPA+ CAD Model

Description

Maxim Integrated MXD1210CPA+ Memory Backup Battery

The MXD1210CPA+ from Maxim Integrated is a robust, high-quality memory backup battery that ensures the integrity of your data during power loss. This compact and efficient device is specifically designed to maintain the power supply to nonvolatile RAM, real-time clocks, and other low-power logic circuits when the primary power source fails. Its small footprint and reliability make it an ideal choice for a variety of applications, including embedded systems, industrial controls, and portable devices.

Key Features:

  • Automatic Switchover: The MXD1210CPA+ seamlessly switches to the backup battery when it detects a failure or drop in the primary power supply, ensuring uninterrupted operation of the memory components.
  • Low Power Consumption: With a very low quiescent current, this device helps to extend the life of your backup battery, making it a cost-effective solution for long-term use.
  • High Precision Voltage Monitoring: It accurately monitors the supply voltage through a precision threshold circuit, providing reliable switchover and power-fail warning signals.
  • Wide Operating Temperature Range: The MXD1210CPA+ is designed to operate over a broad temperature range, making it suitable for harsh environments and industrial applications.
  • Compatibility: This device is compatible with a wide range of battery chemistries, including lithium, alkaline, and silver oxide, offering flexibility in your design choices.

Technical Specifications:

  • Supply Voltage Range: 1.2V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Package Type: 8-Pin DIP (Dual In-Line Package)
  • RoHS Compliant

The MXD1210CPA+ is presented in an easy-to-integrate DIP package, ensuring straightforward implementation into existing designs. Its compliance with RoHS standards reflects Maxim Integrated's commitment to environmental responsibility and the production of safe, high-quality components. Whether you're designing for mission-critical industrial systems or consumer electronics requiring data integrity during power loss, the MXD1210CPA+ offers a reliable solution that you can trust to protect your valuable data.

You May Also Be Interested in

Texas Instruments
DRAM CONTROLLER, 1M X 16
Need more? Email Us
Renesas Electronics America
DDR DRAM, 16MX18, 0.3NS
Need more? Email Us
Renesas Electronics America
DDR DRAM, 16MX18
Need more? Email Us
Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
Renesas Electronics America
FCCSP 8.00X3.00X1.07 MM, 0.65MM
Lowest to $11.6418
Renesas Electronics America
DDR DRAM, 16MX36, 0.22NS
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess