Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Protocol RS232, RS485
Function Controller
Interface SPI, UART
Supply Voltage (V) 4.5V ~ 5.5V
Supply Current 600μA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number MAX3110E
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212937-MAX3110ECWI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3110ECWI CAD Model

Description

MAX3110ECWI - Integrated UART and RS-232 Transceiver with Internal Capacitors

The MAX3110ECWI from Maxim Integrated is a sophisticated integrated circuit that combines a full-duplex UART (Universal Asynchronous Receiver-Transmitter) and an RS-232 transceiver in one compact, feature-rich package. This product is designed to simplify the design and reduce the footprint of serial communication interfaces in a wide range of applications, from industrial controls to portable devices.

Key Features:

  • Integrated UART: The device includes a UART capable of handling data rates up to 230kbps, providing a flexible and reliable serial communication interface.
  • RS-232 Transceiver: The built-in RS-232 transceiver conforms to TIA/EIA-232-F standards and operates at a data rate of up to 120kbps, ensuring compatibility with a wide range of RS-232 equipment.
  • Internal Capacitors: The MAX3110ECWI features integrated charge pump capacitors, which reduces the number of external components required and simplifies PCB layout.
  • Low Power Consumption: Designed for power-sensitive applications, the device includes a low-power shutdown mode that significantly reduces power consumption when not in active use.
  • Wide Operating Voltage: It operates from a single +3.0V to +5.5V power supply, making it suitable for both 3.3V and 5V systems.
  • IrDA Timing: The MAX3110ECWI supports IrDA timing for infrared data communication, providing additional versatility in communication protocol options.
  • Programmable Baud Rate: The baud rate generator is programmable, allowing for precise adjustment to match the requirements of specific communication speeds.

Applications:

The MAX3110ECWI is ideal for applications where space is at a premium and power efficiency is a concern. Its typical applications include:

  • Portable Instruments
  • Data Cables
  • PDAs and Palmtop Computers
  • Battery-Powered Equipment
  • Notebook and Laptop Computers

With its integrated design and robust feature set, the MAX3110ECWI offers a compact and efficient solution for serial data communication, providing designers with a reliable and easy-to-use component that meets the rigorous demands of modern electronic devices.

You May Also Be Interested in

Silicon Labs
Single-Chip USB to UART Bridge
Lowest to $44.3182
ECAD model for CP2101-GM
NEC
IEEE1394 OHCI 1.1 COMPLIANT 3PORT PHY-LINK 1-CHIP HOST CONTROLLER
Need more? Email Us
ECAD model for UPD72874GC-YEB
Intel
Lowest to $12.5272
ECAD model for N82077AA-1
NXP / Nexperia
IC DUAL UART 64BYTE 28TSSOP
Lowest to $7.6548
ECAD model for SC16IS762IPW,128
Cypress Semiconductor Corp
IC USB PERIPHERAL HS 56QFN
Need more? Email Us
ECAD model for CG8354AF
Ricoh
Need more? Email Us
ECAD model for R5C476II-LQFP208
Microchip Technology
USB 2.0 to 10/100 Ethernet Controller Promiscuous mode | IC USB 2.0-10/100 ETH CRTL 56QFN
Lowest to $42.3762
ECAD model for LAN9500I-ABZJ
Intel
Lowest to $22.6432
ECAD model for DA82562E
STMicroelectronics
IC CTRLR INTERFACE SERC 100QFP
Lowest to $52.1553
ECAD model for SERC816/TR

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention