EN
  • EN
  • DE

DS1216D

Part No DS1216D
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC SMART/RAM 5V 256K/1M 32-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Controller Type Smartwatch RAM
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Case / Package 32-DIP Socket
Win Source Part Number 085050-DS1216D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DS1216
Introduction Date October 17, 1999
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian DS1216D CAD Model

Description

Maxim Integrated DS1216D SmartWatch RAM

The DS1216D SmartWatch RAM from Maxim Integrated is a state-of-the-art memory module that offers a unique blend of volatile and non-volatile storage capabilities. This innovative product is designed to retain data without an external battery when the host system is powered off, thanks to its built-in watch function and lithium energy cell.

The DS1216D seamlessly integrates with standard x 16 static RAMs, converting them into non-volatile memory with the added benefit of a real-time clock (RTC). This integration is made possible by the SmartWatch's transparent operation, which does not require changes to the existing RAM interface, ensuring ease of use and compatibility with existing systems.

The device features a full-function, real-time clock that includes a day of the week, date, month, year, leap year, hours, minutes, and seconds. The clock is accurate to ±1 minute per month at 25°C, making it a reliable timekeeping solution for a wide range of applications. The DS1216D also boasts an automatic leap year compensation valid up to 2100, further enhancing its precision and longevity.

With a wide voltage range of 2.0V to 5.5V and a temperature range of -40°C to +85°C, the DS1216D is designed to perform reliably in diverse environmental conditions. Its energy-saving design allows for a battery life of over 10 years, ensuring long-term data retention and clock functionality.

The DS1216D SmartWatch RAM is an ideal solution for applications that require both volatile and non-volatile memory storage without the need for an external battery. Its applications include utility meters, security systems, data loggers, and other systems where data integrity and accurate timekeeping are crucial.

Overall, the Maxim Integrated DS1216D SmartWatch RAM is a compact, efficient, and highly reliable memory component that offers designers the convenience of easy integration with existing systems while providing the dual benefits of non-volatile storage and real-time clock capabilities.

You May Also Be Interested in

Renesas Electronics America
DDR DRAM, 32MX9
Lowest to $115.0876
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1 PQCC68
Need more? Email Us
Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
Altera
DRAM CONTROLLER, 1M X 8 PDIP48
Need more? Email Us
Altera
MEMORY CONTROLLER, CMOS
Need more? Email Us
Maxim Integrated
IC CNTRLR NVRAM 16-SOIC
Lowest to $17.4627
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
Intel
DRAM CONTROLLER, 64M X 16, CMOS,
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0149 $64.0298
4+ $26.2687 $105.0748
6+ $25.4478 $152.6868
9+ $24.6269 $221.6421
11+ $23.8060 $261.8660
15+ $21.3433 $320.1495
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess