Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Controller Type Nonvolatile RAM
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number DS1312
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 586107-DS1312
Ultra Librarian 3D Model Ultra Librarian DS1312 CAD Model

Description

The DS1312 Nonvolatile Controller from Maxim Integrated is a cutting-edge solution designed to ensure data integrity during power loss events. This controller is an essential component for systems that require data preservation without the need for a battery backup, making it an ideal choice for a wide range of applications including networking, telecommunications, and industrial systems.

Key Features:

  • Automatic Switching: The DS1312 seamlessly switches to backup power during a failure, ensuring that critical data is not lost.
  • Wide Voltage Range: It operates over a broad voltage range, accommodating a variety of power systems and backup battery configurations.
  • Low Power Consumption: Designed for efficiency, it consumes minimal power, which is crucial for extending the life of backup energy sources.
  • Write Protection: The controller includes a write protection feature that safeguards the connected SRAM from inadvertent writes during power transitions.

Applications:

  • Networking hardware such as routers and switches
  • Telecommunications infrastructure
  • Industrial control systems
  • Point-of-sale terminals
  • Medical equipment with critical data retention needs

The DS1312 integrates smoothly with SRAM, microcontrollers, or other memory-sensitive components to provide a reliable nonvolatile memory solution. Its compact design and straightforward implementation make it a valuable addition to any system where data security and integrity are paramount.

Maxim Integrated's commitment to quality and reliability is reflected in the DS1312, ensuring that it meets the high standards required by professionals in various industries. By choosing the DS1312, designers and engineers can trust that their systems will continue to perform, even in the face of unexpected power disruptions.

You May Also Be Interested in

National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
ECAD model for DP8429D-MSP
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
ECAD model for DP8419V-70
Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
ECAD model for SN74LS603AN
National Semiconductor (TI)
DRAM CONTROLLER, CMOS
Need more? Email Us
ECAD model for DP8420AV-20
Texas Instruments
POWER MONITORING AND SWITCHING CONTROLLER FOR 3.3-V SRAM
Lowest to $7.4841
ECAD model for BQ2205LYPWR
Advanced Micro Devices
DYNAMIC MEMORY CONTROLLER/DRIVER
Need more? Email Us
ECAD model for AM29C668JC
Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
ECAD model for SN74LS601AN
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1
Need more? Email Us
ECAD model for DP8429D-80
QuickLogic
DRAM CONTROLLER, 512M X 8
Need more? Email Us
ECAD model for V292BMC-40LP

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention