EN
  • EN
  • DE

DS1213B

Part No DS1213B
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC SMARTSOCKET 16K/64K 28-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Controller Type Smartsocket SRAM
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Base Product Number DS1213
Standard Package 13 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586037-DS1213B
Ultra Librarian 3D Model Ultra Librarian DS1213B CAD Model

Description

The Maxim Integrated DS1213B SmartSocket is a versatile and innovative component designed for the seamless integration of nonvolatile memory into any system. With its unique design, the DS1213B acts as a memory socket, allowing for easy insertion and removal of memory chips, thus providing a convenient solution for systems that require frequent memory upgrades or replacements.

Key Features

  • Battery Backup: The DS1213B comes equipped with an on-board battery input, ensuring that data is preserved even in the event of a power loss. This makes it an ideal choice for critical applications where data integrity is paramount.
  • Compatibility: This SmartSocket is designed to be compatible with 256k, 1M, and 4M nonvolatile SRAMs, offering flexibility and ease of use across different memory requirements and system designs.
  • Plug-and-Play: The DS1213B provides a plug-and-play experience. It requires no additional software drivers or special hardware configurations, enabling a straightforward integration process.
  • Write Protection: With its built-in write protection feature, the DS1213B ensures that your data is safeguarded against unintended alterations, providing an extra layer of security for your system's memory.

Applications

The DS1213B SmartSocket is suitable for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Telecommunications equipment
  • Medical devices
  • Point-of-sale terminals
  • Networking hardware

Technical Specifications

The technical specifications of the DS1213B SmartSocket include:

  • 5V ±10% supply voltage
  • 2.0V minimum battery input voltage
  • Operating temperature range: 0°C to +70°C
  • 28-pin DIP (dual in-line package) enclosure

With its robust features and flexible application range, the Maxim Integrated DS1213B SmartSocket is an essential component for any system requiring reliable nonvolatile memory solutions.

You May Also Be Interested in

Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
Renesas Electronics America
DDR DRAM, 16MX36, 0.22NS
Need more? Email Us
Altera
DRAM CONTROLLER, 1M X 8, CMOS
Need more? Email Us
Cypress Semiconductor Corp
USB
Need more? Email Us
Advanced Micro Devices
DYNAMIC MEMORY CONTROLLER/DRIVER
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1 PQCC68
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, CMOS, PQCC84
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess