EN
  • EN
  • DE

BQ2201SN-NTRG4

Part No BQ2201SN-NTRG4
Manufacturer Texas Instruments
Catalog Memory - Controllers
Description SRAM Nonvolatile Controller Unit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154083-BQ2201SN-NTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ2201SN-NTRG4 CAD Model

Description

The BQ2201SN-NTRG4 is a state-of-the-art Nonvolatile SRAM (NVSRAM) controller from Texas Instruments, designed to ensure the integrity of SRAM data during power loss. This innovative device is an ideal solution for a wide range of applications that require reliable data retention during unexpected power failures.

Key Features

  • Automatic Power-Fail Detection: The BQ2201SN-NTRG4 has an in-built power-fail detection circuit that quickly senses when the supply voltage drops below a critical threshold, ensuring timely initiation of the nonvolatile save cycle.
  • Integrated Energy Storage: To facilitate the save operation, it includes a controlled switch that connects an external capacitor used for energy storage, providing the necessary power to complete the store operation.
  • Write Protection: During power-down, the device automatically write-protects the SRAM, preventing data corruption due to incomplete writes.
  • Low-Power CMOS: Manufactured using CMOS technology, the BQ2201SN-NTRG4 offers low-power operation, which is critical for battery-powered and power-sensitive applications.

Applications

The BQ2201SN-NTRG4 is versatile and can be employed in various sectors, including:

  • Industrial control systems
  • Medical equipment
  • Telecommunications infrastructure
  • Data logging and storage systems
  • Point of Sale (POS) terminals

Technical Specifications

Parameter Value
Package Type SOIC (D)
Operating Temperature -40°C to +85°C
Supply Voltage (VCC) 4.5V to 5.5V
Supply Current (ICC) Typical 170 μA

With its robust feature set and Texas Instruments' reputation for quality, the BQ2201SN-NTRG4 NVSRAM controller is a reliable choice for preserving critical data and ensuring the continuous operation of electronic systems.

You May Also Be Interested in

Intel
MICRO PERIPHERAL IC PBGA655
Need more? Email Us
Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
Altera
DRAM CONTROLLER, 1M X 8 PDIP48
Need more? Email Us
Altera
MEMORY CONTROLLER, CMOS
Need more? Email Us
Maxim Integrated
IC CNTRLR NVRAM 16-SOIC
Lowest to $17.4627
Altera
DRAM CONTROLLER, 1M X 8, CMOS
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1 PQCC68
Need more? Email Us
Intel
DRAM CONTROLLER, 64M X 16, CMOS,
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1 PQCC68
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess