The DS1204U Electronic Key from Maxim Integrated is a versatile and secure solution designed to control access to data and resources within various electronic systems. This powerful device serves as an electronic identifier, which can be used to validate user access, protect software or hardware from unauthorized use, and ensure secure communication between different components within a system.
Key Features
- Unique Identification: Each DS1204U comes with a factory-lasered, 64-bit registration number that ensures a unique identity and prevents duplication or counterfeiting of the electronic key.
- Security: The device incorporates a write-protect feature that helps safeguard the stored data from unauthorized alterations, enhancing the overall security of the system it is integrated with.
- Memory: It includes a user-programmable 1024-bit nonvolatile memory, which can be partitioned into four separate areas with different access rights, allowing for flexible data management and protection.
- Communication: The DS1204U communicates via a 1-Wire interface, which requires only a single data line and a ground return, making it simple to integrate into existing systems with minimal wiring.
Applications
The DS1204U is suitable for a wide range of applications, including:
- Software Authorization: Preventing piracy by ensuring that only authorized users can access or use certain software packages.
- Access Control: Granting or denying access to physical or electronic resources based on the electronic key presented.
- Device Authentication: Ensuring that only authorized accessories or peripherals can connect to and function with a host device.
- Secure Data Transfer: Providing a secure means of transmitting sensitive information between devices.
Technical Specifications
The DS1204U operates over a wide voltage range and temperature, making it suitable for various environments and applications. Its durable design ensures reliable performance and longevity, even under challenging conditions.
For more information on integrating the DS1204U Electronic Key into your system, or to explore its full capabilities, visit the Maxim Integrated website or contact their support team for detailed technical documentation and support.