EN
  • EN
  • DE

DS1100LZ-20+T

Part No DS1100LZ-20+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 5TAP 20NS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Taps/Steps 5
Purpose Nonprogrammable
Delay to 1st Tap 4ns
Tap Increment 4ns
Available Total Delays 20ns
Number of Independent Delays 1
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1034253-DS1100LZ-20+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DS1100
Introduction Date July 24, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS1100LZ-20+T CAD Model

Description

Maxim Integrated DS1100LZ-20+T Delay Line IC

The DS1100LZ-20+T from Maxim Integrated is a versatile 5-tap silicon delay line product designed for applications requiring precise time delay generation. With its compact size and reliable performance, this delay line IC is ideal for enhancing the timing characteristics of digital signals in various electronic systems.

Key Features:

  • Multiple Delay Taps: The DS1100LZ-20+T features five equally spaced taps, providing multiple delayed outputs from a single input pulse. This allows for fine-tuning of signal timing to optimize system performance.
  • Fixed Delay: The device provides a fixed delay of 20ns per tap, totaling a 100ns delay across all five taps. This precise timing ensures consistency in signal processing and synchronization.
  • Low Power Consumption: Designed with energy efficiency in mind, the IC operates with low power dissipation, making it suitable for power-sensitive applications.
  • Wide Operating Voltage: The DS1100LZ-20+T supports a broad range of supply voltages from 4.75V to 5.25V, providing flexibility in various operating environments and compatibility with standard logic levels.
  • High Reliability: Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this delay line IC is built to high-quality standards for dependable and long-lasting performance.
  • Surface-Mount Package: The device comes in a surface-mount package, allowing for easy integration into PCB designs and saving valuable board space.

Applications:

  • Signal processing
  • Timing adjustment in digital circuits
  • Waveform generation
  • Network synchronization
  • Glitch suppression
  • Edge detection

The DS1100LZ-20+T is an essential component for designers looking to improve the timing accuracy and reliability of their digital systems. Whether used in communication infrastructure, data processing equipment, or consumer electronics, this delay line IC from Maxim Integrated offers a straightforward solution for complex timing challenges.

You May Also Be Interested in

Maxim Integrated
IC DELAY LN 10TAP 100NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 45NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 12NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 250NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 100NS 8UMAX
Lowest to $3.4926
Maxim Integrated
IC DELAY LINE 5TAP 175NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LN 10TAP 500NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10NS 8SOIC
Lowest to $24.7389

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3014 $51.6168
29+ $3.5294 $102.3526
44+ $3.4191 $150.4404
61+ $3.3088 $201.8368
79+ $3.1985 $252.6815
105+ $2.8676 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess