Product Overview
The CY62137VLL-55ZIT is engineered to deliver exceptional memory performance with minimal energy consumption, making it an ideal component for energy-sensitive applications.
Features and Benefits
- Capacity: 4Mb
- Access time: 55ns
- Low Voltage: Operates from 2.7V to 3.6V
- Sleek Efficiency: Supports automatic power-down for energy saving
- Temperature Rating: Functional within -40°C to 85°C
- Environmental Compliance: RoHS standards adhered
Applications
- Battery-Powered Devices
- Medical Equipment
- Remote Sensors
- Smart Home Accessories
Additional Details
The CY62137VLL-55ZIT is particularly suitable for applications that require a balance between high-speed processing and low power usage, ensuring minimal downtime and maximum efficiency in use.