EN
  • EN
  • DE

R5F21245SNFP

Part No R5F21245SNFP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description SINGLE-CHIP 16-BIT CMOS MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241587-R5F21245SNFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F21245SNFP CAD Model

Description

The R5F21245SNFP is a microcontroller (MCU) from the R8C/2x Series manufactured by Renesas Electronics America. This MCU is designed for embedded control applications where cost-effectiveness and efficient performance are crucial.

Applications

  • Consumer electronics (remote controls, appliances)
  • Industrial control systems (motor control, sensor interfaces)
  • Automotive applications (body control, dashboard interfaces)
  • Medical devices (portable monitors, diagnostic equipment)
  • Gaming devices

Features

  • CPU Core: R8C/26
  • Flash Memory: 32 KB
  • RAM: 2 KB
  • Operating Voltage: 2.7 V to 5.5 V
  • I/O Ports: Up to 28
  • Timers: Multiple 16-bit timers with input capture and output compare functions
  • Serial Interfaces: UART, CSI, I2C
  • A/D Converter: 10-bit resolution, up to 8 channels
  • D/A Converter: 8-bit resolution, 1 channel
  • Package: 32-pin LQFP

Benefits

  • Low Power Consumption: Suitable for battery-powered applications and energy-efficient designs.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and lowering BOM cost.
  • Flexible I/O: Provides ample I/O pins for interfacing with various sensors, actuators, and other external devices.
  • Multiple Serial Interfaces: Facilitates communication with other devices using standard protocols.
  • High-Resolution A/D Converter: Enables accurate measurement of analog signals.

Technical Specifications

The R5F21245SNFP MCU features a built-in debug function, allowing for easy program debugging and testing. It supports various interrupt sources, enabling responsive handling of external events. The device also incorporates a watchdog timer to prevent system crashes. The operating frequency is up to 20 MHz, providing sufficient processing power for many embedded applications. The flash memory is programmable and erasable, allowing for easy firmware updates. The RAM provides temporary storage for data and program variables. The device is available in a 32-pin LQFP package, which is suitable for surface-mount assembly.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess