EN
  • EN
  • DE

P120KGP-F20C20K

Part No P120KGP-F20C20K
Manufacturer TT Electronics
Catalog Potentiometers, Variable Resistors
Description Panel Potentiometer, Power Rating 0.05W, P120-3, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Power Rating 50 mW
Win Source Part Number 1213992-P120KGP-F20C20K
Categories Potentiometers,Variable Resistors
Manufacturer TT Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P120KGP-F20C20K CAD Model

Description

The P120KGP-F20C20K is a panel potentiometer manufactured by TT Electronics. It is designed to provide reliable and precise control in various electronic applications, offering a robust solution for adjusting resistance values within a circuit.

Applications:

  • Audio equipment: Volume controls, tone controls, and equalization adjustments.
  • Industrial control systems: Adjusting parameters in machinery and automated processes.
  • Medical equipment: Calibration and adjustment controls in diagnostic and therapeutic devices.
  • Testing and measurement equipment: Setting parameters in oscilloscopes, signal generators, and multimeters.
  • Power supplies: Voltage and current adjustments.

Features:

  • Panel mounting: Designed for easy installation on equipment panels.
  • Carbon composition element: Provides a good balance of performance and cost.
  • Linear taper: Offers a uniform change in resistance with angular displacement.
  • Robust construction: Built to withstand mechanical stress and environmental conditions.
  • Available in various resistance values: Allows for customization to specific circuit requirements.
  • Enclosed design: Protects the resistive element from dust and contaminants.

Benefits:

  • Precise control: Enables accurate adjustment of circuit parameters.
  • Reliable performance: Ensures consistent operation over a long lifespan.
  • Easy installation: Simplifies integration into equipment panels.
  • Cost-effective solution: Offers a balance of performance and affordability.
  • Versatile application: Suitable for a wide range of electronic devices and systems.

Technical Specifications:

While exact specifications depend on the exact model, key characteristics include:

  • Resistance Range: 20k Ohms.
  • Tolerance: Typically ±20%.
  • Power Rating: Typically 0.25W to 0.5W.
  • Taper: Linear.
  • Operating Temperature Range: -25°C to +70°C.
  • Mechanical Life: Typically 25,000 cycles.

Consult the TT Electronics datasheet for P120KGP-F20C20K for precise specifications, derating curves, and mounting instructions. The P120KGP-F20C20K offers a reliable and cost-effective solution for panel-mounted potentiometer applications.

You May Also Be Interested in

Murata Electronics North America
Res Carbon Film Trimmer 22K Ohm 30% 1/10W 1(Elec)/1(Mech)Turn (2.1 X 2.7 X 2mm) J-Hook SMD T/R
Lowest to $0.3130
Vishay
POT 5K OHM 3W CERMET LINEAR
Lowest to $76.6364
ALPS Electric
Rotary Position Sensor 5V 1MCycles 3-Pin Tray
Lowest to $1.6320
Vishay
TRIMMER 20K OHM 0.5W PC PIN SIDE
Lowest to $3.0900
Bi technologies
TRIMMER 20K OHM 0.25W GW SIDE
Lowest to $3.2727
Bourns Inc.
TRIMMER 2K OHM 0.1W SMD / 2 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Carbon 1.0 Turn Top Adjustment
Lowest to $0.3127
Copal Electronics Inc.
Lowest to $1.3063
Nidec Copal Electronics
TRIMMER 100 OHM 0.25W J LEAD TOP
Lowest to $8.1818
Vishay
TRIMMER 500 OHM 0.5W PC PIN TOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess