EN
  • EN
  • DE

DS1100LU-20+

Part No DS1100LU-20+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 5TAP 20NS 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Taps/Steps 5
Purpose Nonprogrammable
Delay to 1st Tap 4ns
Tap Increment 4ns
Available Total Delays 20ns
Number of Independent Delays 1
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 122332-DS1100LU-20+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1100LU-20+ CAD Model

Description

Maxim Integrated DS1100LU-20+ Delay Line

The Maxim Integrated DS1100LU-20+ is a versatile and highly reliable 5-tap silicon delay line designed to provide precise timing adjustments in a broad range of electronic applications. This component is part of Maxim's extensive line of delay lines and timing solutions, engineered to meet the stringent demands of modern circuit designs.

The DS1100LU-20+ offers a fixed delay of 20ns per tap, with a total delay range of 100ns across the five taps. This feature allows designers to fine-tune the timing of signal processing chains with high precision. Each tap provides a non-inverted output, ensuring signal integrity is maintained throughout the delay process.

Constructed in a compact 8-pin μSOP package, the DS1100LU-20+ is ideal for space-constrained applications. Its small footprint makes it an excellent choice for densely populated PCBs where real estate is at a premium. Despite its diminutive size, this delay line does not compromise on performance, offering a wide operating temperature range from 0°C to 70°C, which allows it to function reliably in various environments.

One of the key benefits of the DS1100LU-20+ is its ease of integration into existing designs. It requires no external components, which simplifies the design process and accelerates time-to-market. This delay line operates from a single 5V supply, making it compatible with many standard logic levels and simplifying power supply design.

Applications for the DS1100LU-20+ are diverse and include signal synchronization, clock distribution, pulse shaping, and timing adjustments in digital circuits. Its precision and reliability make it an ideal choice for use in telecommunications, data communications, and embedded systems, among others.

In summary, the Maxim Integrated DS1100LU-20+ delay line is a high-performance, easy-to-use component that provides accurate timing solutions for a multitude of electronic applications. Its robust design, combined with its precision and small size, make it a valuable addition to any circuit requiring precise delay adjustments.

Key Features:

  • 5-tap silicon delay line
  • 20ns delay per tap, 100ns total delay
  • Compact 8-pin μSOP package
  • 0°C to 70°C operating temperature range
  • No external components required
  • Single 5V supply operation

You May Also Be Interested in

Maxim Integrated
3-IN-1 SILICON DELAY LINE
Need more? Email Us
ON Semiconductor
IC DELAY LINE 1024TAP PROG 32QFN / Delay Line IC Programmable 1024 Tap 2.5ns ~ 13ns 32-VFQFN Exposed Pad
Need more? Email Us
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 40ns 8-SOIC (0.154", 3.90mm Width)
Lowest to $8.1818
ON Semiconductor
IC DELAY LINE 1024TAP 32-LQFP
Lowest to $10.9050
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $5.0089
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $14.9087
Analog Devices Inc.
Delay Lines/Timing Elements LTC6994 - TimerBlox: Delay Block/ Debouncer
Lowest to $8.1612
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE / Delay Line IC Nonprogrammable 5 Tap 500ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 200NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 200ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.5729 $71.1458
4+ $29.1880 $116.7520
6+ $28.2759 $169.6554
8+ $27.3638 $218.9104
10+ $26.4516 $264.5160
13+ $23.7153 $308.2989
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess